EN
  • EN
  • DE

HXO-36A-22.5792NNS

Part No HXO-36A-22.5792NNS
Manufacturer Hosonic Electronic Co., Ltd
Catalog OEM Parts (F - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1063767-HXO-36A-22.5792NNS
Categories OEM Parts(F-I)
Manufacturer Hosonic Electronic Co., Ltd
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian HXO-36A-22.5792NNS CAD Model

Description

The HXO-36A-22.5792NNS is a crystal oscillator manufactured by Hosonic Electronic Co., Ltd. Crystal oscillators are electronic circuits that generate a highly stable and precise frequency signal, relying on the piezoelectric properties of a quartz crystal. The specified frequency for this particular model is 22.5792 MHz, making it suitable for various applications requiring accurate timing and frequency references.

Applications:

  • Microcontrollers and Microprocessors: Provides a stable clock signal for timing and synchronization in microcontroller and microprocessor systems.
  • Communication Equipment: Used in radio transceivers, network devices, and other communication equipment to generate carrier frequencies and clock signals.
  • Digital Signal Processing (DSP): Supplies a precise clock signal for DSP applications, enabling accurate signal processing and data conversion.
  • Test and Measurement Instruments: Integrated into frequency counters, signal generators, and other test instruments to ensure accurate measurements.
  • Clock and Timing Circuits: Provides a reliable timing reference for various clock circuits, including real-time clocks (RTCs) and frequency synthesizers.

Features:

  • Precise Frequency: Generates a highly accurate and stable 22.5792 MHz frequency signal.
  • Low Jitter: Exhibits low jitter, minimizing timing variations in the output signal.
  • High Stability: Maintains frequency stability over a wide range of temperatures and supply voltages.
  • Compact Package: Typically available in a small surface-mount package for efficient board layout.
  • Low Power Consumption: Designed for low power consumption, making it suitable for battery-powered applications.

Benefits:

  • Accurate Timing: Ensures precise timing and synchronization in digital systems.
  • Improved Signal Quality: Low jitter minimizes timing errors and enhances signal integrity.
  • Reliable Performance: Stable frequency output ensures consistent performance in diverse operating conditions.
  • Space Savings: Small package size facilitates high-density board designs.
  • Energy Efficiency: Low power consumption extends battery life in portable devices.

Additional Details:

The HXO-36A-22.5792NNS likely specifies the package type (e.g., SMD), frequency stability (e.g., ±20 ppm), operating temperature range (e.g., -40°C to +85°C), and supply voltage (e.g., 3.3V or 5V). Consult the datasheet from Hosonic Electronic Co., Ltd for detailed specifications and application notes. The crystal oscillator typically consists of a quartz crystal resonator, an amplifier, and feedback circuitry. The crystal's piezoelectric effect allows it to vibrate at a specific resonant frequency, which is then amplified and stabilized by the oscillator circuit. The 'NNS' suffix might indicate specific characteristics related to packaging, tolerance, or other performance parameters.

You May Also Be Interested in

Harris Corporation
Need more? Email Us
Amphenol
CONN RCPT USB3.1 MICRO B SMD R/A / USB - micro B USB 3.2 Gen 2 (USB 3.1 Gen 2, Superspeed + (USB 3.1)) Receptacle Connector 10 Position Surface Mount, Right Angle
Need more? Email Us
Dell
Need more? Email Us
Cypress Semiconductor Corp
Need more? Email Us
Taiwan Semiconductor
Diode Rectifier Standard Bridge Single 1000V 4A 4-Pin Case GBL Tube
Need more? Email Us
Hubbell Wiring Device-Kellems
1-Gang -Gang Weatherproofing Covers, Thermoplastic
Need more? Email Us
Renesas Electronics America
Need more? Email Us
TE Connectivity
CONN BACKSHELL ADPT SZ25 J OLIVE / Olive Drab Connector Backshell, Banding M37x1 25, J
Need more? Email Us
Samtec Inc.
CONN HDR 60POS 0.05 STACK T/H / 60 Position Header Spacer Connector 0.050" (1.27mm) Gold Through Hole
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess