EN
  • EN
  • DE

HP 394035-001 - HP Fan for DL380 G5

Part No HP 394035-001 - HP Fan for DL380 G5
Manufacturer HP
Catalog Fan
Description HP 394035-001. Product colour: Black, Silver, Number of fans: 1 fan(s), Fan diameter: 6 cmHP ProLiant DL380 / DL385 G5 Server Fan, 60mm.
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Fan
Win Source Part Number 1407958-HP 394035-001 - HP Fan for DL380 G5
Manufacturer HP
Ultra Librarian 3D Model Ultra Librarian HP 394035-001 - HP Fan for DL380 G5 CAD Model

Description

The HP 394035-001 is a cooling fan designed specifically for the HP ProLiant DL380 Generation 5 server. This component is crucial for maintaining an optimal thermal environment within the server chassis, ensuring that the high-performance parts operate within their recommended temperature ranges. The efficient cooling provided by this fan allows the server to maintain peak performance while minimizing the risk of overheating, which could lead to hardware failure and system downtime. Its tailored design ensures compatibility and seamless integration with the DL380 G5, promoting effective airflow and cooling efficiency. The fan's replaceable nature allows for easy maintenance and serviceability, contributing to the server's overall reliability and longevity. Employing advanced cooling technologies, the HP 394035-001 fan is an essential part of the thermal management system of the HP DL380 G5, helping to safeguard critical data and applications by sustaining the server's stability and operational integrity.

You May Also Be Interested in

CISCO
High Speed Fan Tray Spare for Catalyst 6513
Need more? Email Us
Dell
FAN T320 T420
Need more? Email Us
CISCO
Cisco NXA-FAN-30CFM-F. Type: Fan, Material: Metal, Product colour: Blue
Need more? Email Us
CISCO
Nexus 6001 Fan for Port Side exhaust (Front to Back) airflow
Need more? Email Us
Dell
FAN PE1855/PE1955
Need more? Email Us
Dell
FAN R320 R420 R430
Need more? Email Us
CISCO
Nexus 9K Fan 2, Port-side Exhaust
Need more? Email Us
Dell
FAN T630 T640
Need more? Email Us
CISCO
Nexus 7000 - 10 Slot System Fan
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess