EN
  • EN
  • DE

HP 409024-B21 - HP DL140 G3 2LFF CTO Server

Part No HP 409024-B21 - HP DL140 G3 2LFF CTO Server
Manufacturer HP
Catalog Server
Description HPE ProLiant DL140 G3 SAS/SATA Base Model ServerHP ProLiant DL140 G3 server is an affordable 1U, dual processor capable server equipped with essential performance features that provide customers with a platform to design a fully optimized solution
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Server
Win Source Part Number 1411968-HP 409024-B21 - HP DL140 G3 2LFF CTO Server
Manufacturer HP
Ultra Librarian 3D Model Ultra Librarian HP 409024-B21 - HP DL140 G3 2LFF CTO Server CAD Model

Description

The HP 409024-B21 represents a configure-to-order (CTO) server from HP's ProLiant DL140 Generation 3 series, tailored for businesses requiring high performance, reliability, and scalability in a 1U rack form factor. This server is designed to support two LFF (Large Form Factor) hard drives, providing ample storage capacity for various applications and data. The DL140 G3 is engineered to support dual Intel Xeon processors, offering significant computing power to handle demanding applications and multitasking. It features DDR2 memory technology, which helps to enhance the overall system speed and efficiency, making it suitable for virtualization, high-performance computing tasks, and other server-based applications. The server's compact 1U size makes it an ideal solution for companies with limited space but requiring powerful computing resources. Additionally, it includes integrated Lights-Out (iLO) remote management capability, allowing for easy monitoring and management of the server, even from remote locations. The HP DL140 G3 is a versatile server that meets the needs of various business environments, from small enterprises to large data centers, offering upgradability and flexibility in a high-density package.

You May Also Be Interested in

Lenovo
Express x3250 M4, Xeon 4C E3-1230 80W 3.2GHz/1333M
Need more? Email Us
Lenovo
IBM System x 3850 X6
Need more? Email Us
Lenovo
Lenovo System x3650 M5
Need more? Email Us
Lenovo
x3550 M5, Configured to order (0x0)
Need more? Email Us
Lenovo
ThinkSystem SR850 v2 - Configured to order
Need more? Email Us
Lenovo
IBM eServer System x3250 M3
Need more? Email Us
Lenovo
SR650 ThinkSystem - 12 x LFF Chassis
Need more? Email Us
Lenovo
Lenovo 7D2XCTO1WW. Number of years: 3 year(s)
Need more? Email Us
Lenovo
x3650 M5 - Configured to order configuration you need
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess