EN
  • EN
  • DE

HP 462969-B21 - HP 650 MAH Battery for G6 Servers

Part No HP 462969-B21 - HP 650 MAH Battery for G6 Servers
Manufacturer HP
Catalog Battery
Description HP 650 MAH Battery for G6 Servers
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Battery
Win Source Part Number 1405283-HP 462969-B21 - HP 650 MAH Battery for G6 Servers
Manufacturer HP
Ultra Librarian 3D Model Ultra Librarian HP 462969-B21 - HP 650 MAH Battery for G6 Servers CAD Model

Description

The HP 462969-B21 is a crucial component for HP G6 servers, serving as a 650 mAh battery that ensures uninterrupted power supply to the server's cache memory in case of a power outage. This battery module is designed to maintain the server's performance and reliability, by providing backup power to the server's cache, thereby preventing data loss and ensuring data integrity. It's a rechargeable battery pack that is specifically engineered for compatibility with a range of HP ProLiant G6 servers. The battery has a voltage of 4.8V and a capacity of 650mAh, providing ample backup power for critical server operations. It is lightweight and compact, making it easy to install within the server chassis. As an official HP product, this battery module meets the stringent quality and safety standards required for server components, ensuring long-lasting performance and reliability.

You May Also Be Interested in

Dell
BATTERY PERC 5/E 6/E
Need more? Email Us
Dell
BATTERY PERC 5/I 6/I
Need more? Email Us
Dell
Battery 11.1V SCV2000 SCV2020 SC4020
Need more? Email Us
Dell
Battery Raid Controller MD32X0 MD32X0i
Need more? Email Us
Dell
LSI CacheVault Battery 13.5V 6.4F
Need more? Email Us
Dell
BATTERY FS8600 FS7600
Need more? Email Us
Dell
BATTERY PERC H740
Need more? Email Us
Dell
Battery PS4210 PS6210
Need more? Email Us
Dell
DELL NU209
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess