EN
  • EN
  • DE

HP 489184-B21 - HP 4X QDR Blade Switch

Part No HP 489184-B21 - HP 4X QDR Blade Switch
Manufacturer HP
Catalog Switch
Description HP 4X QDR InfiniBand Switch Module for c-Class BladeSystem
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Switch
Win Source Part Number 1413386-HP 489184-B21 - HP 4X QDR Blade Switch
Manufacturer HP
Ultra Librarian 3D Model Ultra Librarian HP 489184-B21 - HP 4X QDR Blade Switch CAD Model

Description

The HP 489184-B21 is a high-performance 4X Quad Data Rate (QDR) InfiniBand Blade Switch designed for HP BladeSystem c-Class enclosures. This switch delivers a bandwidth of 40 Gbps per port, making it suitable for high-performance computing (HPC), large-scale database clusters, and demanding enterprise applications that require high bandwidth and low latency connections between nodes. It supports up to 16 internal and 8 external ports, enabling a scalable and flexible network topology. The switch is managed through an intuitive graphical user interface or command-line interface, offering advanced features such as adaptive routing, congestion control, and Quality of Service (QoS). It also includes built-in redundancy and failover capabilities ensuring high availability and reliability of critical network services.

You May Also Be Interested in

CISCO
Cisco WS-C3560V2-24PS-S
Need more? Email Us
CISCO
Cisco MDS 9700 48-Port 32-Gbps FC Switching Module
Need more? Email Us
CISCO
Cisco Catalyst 3560G-48PS-E IPS
Need more? Email Us
CISCO
Cisco Catalyst 4500 Supervisor V (2 GE),Console(RJ
Need more? Email Us
CISCO
UCS 6248UP 1RU Fabric Int/No PSU/32 UP/ 12p LIC
Need more? Email Us
CISCO
Cisco Nexus 7000 F3
Need more? Email Us
CISCO
Cisco Catalyst WS-C3560CG-8TC-S
Need more? Email Us
CISCO
Cisco SG300-10PP 10-portGigabit PoE+ Managed
Need more? Email Us
CISCO
Cisco MDS 9148 with 48 active ports
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess