EN
  • EN
  • DE

HP 662064-B21 - HP E5-2670 (2.60GHz - 8C) BL460 G8 CPU Kit

Part No HP 662064-B21 - HP E5-2670 (2.60GHz - 8C) BL460 G8 CPU Kit
Manufacturer HP
Catalog CPU
Description HP Intel Xeon E5-2670
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category CPU
Win Source Part Number 1407782-HP 662064-B21 - HP E5-2670 (2.60GHz - 8C) BL460 G8 CPU Kit
Manufacturer HP
Ultra Librarian 3D Model Ultra Librarian HP 662064-B21 - HP E5-2670 (2.60GHz - 8C) BL460 G8 CPU Kit CAD Model

Description

The HP 662064-B21 E5-2670 (2.60GHz - 8C) BL460 G8 CPU Kit is a comprehensive package designed to upgrade or replace the existing processor in the HP ProLiant BL460c Gen8 blade server. It features the Intel Xeon E5-2670 processor, which is equipped with eight cores and can handle 16 threads simultaneously, thanks to Hyper-Threading technology. Operating at a base frequency of 2.60GHz, this CPU can boost performance in demanding applications and workloads. The kit includes not only the processor but also a heatsink and a cooling fan to ensure optimal thermal management, as well as additional thermal paste and a CPU installation tool for a seamless and efficient upgrade process. The E5-2670 processor supports Intel's v2 architecture, offering improved efficiency, and enhanced virtualization capabilities, making it an excellent choice for businesses looking to increase their server's performance, manageability, and scalability. Whether for virtualized environments, database processing, or enterprise applications, the HP 662064-B21 CPU kit provides a significant performance uplift and reliability for the BL460c G8 servers.

You May Also Be Interested in

Dell
Intel Platinum 8276 2.20GHz 28C 14M 165W
Need more? Email Us
Dell
Intel L5520 2.26GHz 4C 8M 60W
Need more? Email Us
Dell
DELL Intel Xeon E5-2670 v3
Need more? Email Us
Intel
CD8068904658702S RKXB Intel CPU - Central Processing Units Intel Xeon Gold 6336 Y Processor (36M Ca datasheet, inventory, & pricing.
Need more? Email Us
Intel
LH8066803102701S REKA Intel CPU - Central Processing Units Intel Atom x5-E3930 Processor datasheet, inventory, & pricing.
Need more? Email Us
Intel
PK8071305122201S RMH2 Intel CPU - Central Processing Units Intel Xeon Gold 5416 S Processor (30M Ca datasheet, inventory, & pricing.
Need more? Email Us
Dell
Intel Silver 4116 2.10GHz 12C 16.5M 85W
Need more? Email Us
Dell
Intel E-2146G 3.50GHz 6C 12M 80W
Need more? Email Us
Dell
Intel E7-4809v3 2.00GHz 8C 20M 115W
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess