EN
  • EN
  • DE

HP 663202-B21 - HP 1U LFF Ball Bearing Rail Kit for G8-G10 Servers

Part No HP 663202-B21 - HP 1U LFF Ball Bearing Rail Kit for G8-G10 Servers
Manufacturer HP
Catalog Rack Options
Description HP 1U Large Form Factor Ball Bearing Rail Kit
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Rack Options
Win Source Part Number 1411865-HP 663202-B21 - HP 1U LFF Ball Bearing Rail Kit for G8-G10 Servers
Manufacturer HP
Ultra Librarian 3D Model Ultra Librarian HP 663202-B21 - HP 1U LFF Ball Bearing Rail Kit for G8-G10 Servers CAD Model

Description

The HP 663202-B21 is a 1U large form factor (LFF) ball bearing rail kit designed to accommodate the installation of HP Gen8 to Gen10 servers into racks. Tailored for servers that require more room for storage components, this rail kit is specifically engineered to hold larger LFF units securely. The ball-bearing mechanism provides a smooth gliding experience when inserting or removing the server from the rack, minimizing effort and reducing the risk of damage. This kit is integral for data centers looking to optimize their space while ensuring sturdy and reliable support for their hardware. With comprehensive mounting pieces included, setting up your server environment becomes straightforward and efficient. The compatibility with HP's Gen8 through Gen10 servers ensures that you can leverage this rail kit for a range of models, making it a versatile solution for various server requirements.

You May Also Be Interested in

IBM
5U x 24D Tower-to-Rack Kit
Need more? Email Us
IBM
IBM LTO FIBRE DRIVE MTG KIT - L52/D52
Need more? Email Us
IBM
IBM FlashSystem 5000 SFF EXP rails
Need more? Email Us
IBM
IBM 2U Rack Mount Option
Need more? Email Us
IBM
5U RACK MOUNT OPTION
Need more? Email Us
IBM
Single Phase Side Mount PDU
Need more? Email Us
IBM
Rail-Kit for 1U Multi-Media Enclosure
Need more? Email Us
IBM
IBM V5030E SFF CTR rails
Need more? Email Us
IBM
DS3000 rail set
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess