EN
  • EN
  • DE

HP 727260-002 - HPE Battery 96W Smart Storage FBWC 145mm

Part No HP 727260-002 - HPE Battery 96W Smart Storage FBWC 145mm
Manufacturer HP
Catalog Battery
Description HPE Battery 96W Smart Storage FBWC 145mm
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Battery
Win Source Part Number 1405277-HP 727260-002 - HPE Battery 96W Smart Storage FBWC 145mm
Manufacturer HP
Ultra Librarian 3D Model Ultra Librarian HP 727260-002 - HPE Battery 96W Smart Storage FBWC 145mm CAD Model

Description

The HP 727260-002 is a high-performance 96W Smart Storage Battery designed specifically for HP's server environments, ensuring seamless power backup for Flash-Backed Write Cache (FBWC) modules. With dimensions of 145mm, it is engineered to fit perfectly within a range of HP server chassis, providing a compact and efficient power solution for critical storage operations. This battery is crucial for maintaining data integrity, preventing data loss in the event of unexpected power outages by ensuring cached data can be written to the drives. It's an essential component for businesses looking to maintain continuous operation and data safety. The smart technology of this battery enables it to communicate its status with compatible HP servers, ensuring systems are always informed about battery health, operational status, and remaining charge capacity, enabling proactive maintenance and replacement to avoid unexpected downtime.

You May Also Be Interested in

Dell
Battery PS4210 PS6210 PS6610
Need more? Email Us
Dell
Battery 11.1V SCV2000 SCV2020 SC4020
Need more? Email Us
Dell
BATTERY PERC 5/E 6/E
Need more? Email Us
Dell
BATTERY Perc 6/i M610 M910
Need more? Email Us
Dell
Battery FS8600 FS7600 54C33
Need more? Email Us
Dell
Battery Raid Controller MD32X0 MD32X0i
Need more? Email Us
Dell
Battery 11.1V SCV2000 SCV2020 SC4020
Need more? Email Us
Dell
Battery PS4210 PS6210 PS6610 FK6YW
Need more? Email Us
Dell
BATTERY PERC 5/E 6/E
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess