EN
  • EN
  • DE

HP 744114-001 - HP 2U SFF Easy Install Rail kit for G8-G10 Servers

Part No HP 744114-001 - HP 2U SFF Easy Install Rail kit for G8-G10 Servers
Manufacturer HP
Catalog Rack Options
Description HP 2U SFF Easy Install Rail kit for G8-G10 Servers
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Rack Options
Win Source Part Number 1411886-HP 744114-001 - HP 2U SFF Easy Install Rail kit for G8-G10 Servers
Manufacturer HP
Ultra Librarian 3D Model Ultra Librarian HP 744114-001 - HP 2U SFF Easy Install Rail kit for G8-G10 Servers CAD Model

Description

The HP 744114-001 Rail kit exemplifies engineering excellence, providing a secure, streamlined mounting solution for 2U Small Form Factor (SFF) servers across the Gen8 to Gen10 HP server range. This easy install rail kit is built to facilitate a rapid and secure server installation process, allowing for enhanced server density within rack environments without compromising on accessibility or stability. Designed for maximum compatibility and performance, it underscores HP's commitment to providing comprehensive support for data center operations. The rail kit's robust construction ensures that servers are securely anchored within server racks, safeguarding against vibrations and impacts that can lead to hardware damage and operational disruptions. It embodies an optimization of space and accessibility, featuring innovative mechanisms that allow for easy adjustment and maintenance without the need for complex tools. By implementing the HP 744114-001, organizations can elevate their server deployment strategies, achieving a balance between physical security and operational efficiency deemed essential in modern IT environments.

You May Also Be Interested in

IBM
IBM LTO FIBRE DRIVE MTG KIT
Need more? Email Us
IBM
IBM V5010 CTR rails
Need more? Email Us
IBM
IBM RAIL KIT EXP700/710
Need more? Email Us
IBM
nSeries rails
Need more? Email Us
IBM
5U x 24D Tower-to-Rack Kit
Need more? Email Us
IBM
IBM DS4000 rails
Need more? Email Us
IBM
DS4700 / DS5020 rail set
Need more? Email Us
IBM
2498-B24/24E rail kit
Need more? Email Us
IBM
IBM v5000 HD LFF EXP rails
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess