EN
  • EN
  • DE

HP 777259-002 - HP 120GB SATA 6G Read Intensive M.2 SSD

Part No HP 777259-002 - HP 120GB SATA 6G Read Intensive M.2 SSD
Manufacturer HP
Catalog Hard Drives
Description HP 777259-002. SSD capacity: 120 GB, SSD form factor: M.2, Component for: PC/Laptop
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Hard Drives
Win Source Part Number 1408219-HP 777259-002 - HP 120GB SATA 6G Read Intensive M.2 SSD
Manufacturer HP
Ultra Librarian 3D Model Ultra Librarian HP 777259-002 - HP 120GB SATA 6G Read Intensive M.2 SSD CAD Model

Description

The HP 777259-002 SSD extends its offering as a 120GB M.2 form factor solid-state drive, optimized primarily for read-intensive applications and workloads. This SSD leverages the SATA 6Gbps interface, ensuring compatibility with a wide range of HP ProLiant servers and workstations. The drive is tailored for scenarios demanding high read performance, such as boot/swap operations, web server applications, and read caching. With its M.2 design, the 777259-002 provides a compact solution, ideal for servers where space is at a premium. It achieves impressive speed improvements over traditional spinning hard drives, significantly reducing boot times, application loading durations, and data transfer rates. The emphasis on read-intensive workload optimization makes this SSD a strategic option for environments where read operations far outweigh write operations, ensuring longevity and reliability. The SSD incorporates advanced features such as error correction codes (ECC) and wear leveling algorithms, enhancing data integrity and extending the drive's lifespan. Its integration into existing HP systems is seamless, thanks to HP's firmware optimizations, providing consistent performance and compatibility out of the box. This drive offers a cost-effective way to improve server responsiveness and user productivity, marking it an essential upgrade for IT infrastructures focusing on operational efficiency and reliability.

You May Also Be Interested in

CISCO
Cisco UCS-SD120GBKS4-EV. SSD capacity: 120 GB, SSD form factor: 2.5", Data transfer rate: 6 Gbit/s, Component for: Server/workstation
Need more? Email Us
CISCO
CISCO UCS-HD4T12GNK9 - 4TB 7.2k rpm LFF HDD (SED)
Need more? Email Us
CISCO
CISCO UCS-SD78T6SB-EV - 7.6TB 2.5 inch Enterprise Value 6G SATA SSD
Need more? Email Us
CISCO
CISCO UCSC-NVMEHW-H800 - 800GB 2.5in U.2 HGST SN200 NVMe High Perf. High Endurance
Need more? Email Us
CISCO
Cisco UCS-SD38TB121X-EV. SSD capacity: 3.8 TB, SSD form factor: 2.5", Data transfer rate: 12 Gbit/s, Component for: Server/workstation
Need more? Email Us
CISCO
CISCO UCS-C3K-3XTSSD4 - Cisco UCS C3000 Top Load 3X 400G SSD
Need more? Email Us
CISCO
CISCO UCS-HY800GSAS3-EP - 800GB 3.5in Enterprise performance 12G SAS SSD (3X DWPD)
Need more? Email Us
CISCO
CISCO UCS-S3260-28HD4 - Cisco UCS C3X60 Two row of drives containing 28 x 4TB (Total
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess