EN
  • EN
  • DE

HP 802278-001 - HP E7-8890v3 (2.5GHz - 18C) CPU v3 18C 2.5GHz 165W

Part No HP 802278-001 - HP E7-8890v3 (2.5GHz - 18C) CPU v3 18C 2.5GHz 165W
Manufacturer HP
Catalog CPU
Description HPE Intel Xeon E7-8890 v3
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category CPU
Win Source Part Number 1406243-HP 802278-001 - HP E7-8890v3 (2.5GHz - 18C) CPU v3 18C 2.5GHz 165W
Manufacturer HP
Ultra Librarian 3D Model Ultra Librarian HP 802278-001 - HP E7-8890v3 (2.5GHz - 18C) CPU v3 18C 2.5GHz 165W CAD Model

Description

The HP 802278-001 E7-8890v3 CPU is a high-end server processor from HP's prestigious E7 v3 family, designed for critical enterprise applications requiring the utmost in processing power and reliability. With an impressive 18 cores and a base clock speed of 2.5GHz, this CPU can handle intense computing tasks with ease, making it an excellent choice for databases, large-scale virtualization, and complex analytical computations. The E7-8890v3 operates at a TDP (Thermal Design Power) of 165W, reflecting its high-performance capabilities balanced with power efficiency. One of the key features of this processor is its robust support for scalable memory and I/O capacity, enabling enterprises to manage vast data volumes and complex workloads without bottleneck issues. Furthermore, this CPU incorporates advanced Intel technologies like Hyper-Threading, which allows each core to execute two threads simultaneously, effectively doubling the processing threads available to applications. Turbo Boost Technology is another significant feature, enabling the CPU to dynamically increase its clock speed beyond the base frequency to meet the demand for increased performance while maintaining energy efficiency. Security features, including Intel's Trusted Execution Technology (TXT), provide enhanced protection against software-based attacks and ensure safe execution environments for critical applications. The HP E7-8890v3 is engineered to offer reliability, efficiency, and unparalleled performance for enterprise computing environments, establishing it as a cornerstone for building powerful and secure IT infrastructure.

You May Also Be Interested in

Fujitsu Electronics America, Inc.
INTEL Platinum 8270 (2.7GHz - 26C) CPU 205W
Need more? Email Us
Fujitsu Electronics America, Inc.
Intel E5-2670v3 2.3GHz 12C 30M 120W
Need more? Email Us
Fujitsu Electronics America, Inc.
E5-2630v3 2.40GHz 8C 20M 85W
Need more? Email Us
Fujitsu Electronics America, Inc.
INTEL Gold 6256 (3.6GHz - 12C) CPU 205W
Need more? Email Us
Fujitsu Electronics America, Inc.
FUJITSU V26808-B8527-V12 - Intel Xeon Processor E3-1270, 3.4 GHz
Need more? Email Us
Fujitsu Electronics America, Inc.
Intel Xeon Processor E5-6144-V5, 3.5 GHz
Need more? Email Us
Fujitsu Electronics America, Inc.
Intel Gold 6252 2.1GHz 24C 35.75MB 150W
Need more? Email Us
Fujitsu Electronics America, Inc.
Intel Xeon Processor E5-3106-V5, 1.7 GHz
Need more? Email Us
Fujitsu Electronics America, Inc.
Intel Platinum 8276 2.20GHz 28C 38.5MB 165W
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess