EN
  • EN
  • DE

HP 868704-B21-26SFF - HP DL380 G10 26SFF CTO Server (2 in rear)

Part No HP 868704-B21-26SFF - HP DL380 G10 26SFF CTO Server (2 in rear)
Manufacturer HP
Catalog Server
Description HP DL380 G10 26SFF CTO Server (2 in rear)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Server
Win Source Part Number 1412005-HP 868704-B21-26SFF - HP DL380 G10 26SFF CTO Server (2 in rear)
Manufacturer HP
Ultra Librarian 3D Model Ultra Librarian HP 868704-B21-26SFF - HP DL380 G10 26SFF CTO Server (2 in rear) CAD Model

Description

The HP 868704-B21-26SFF is a Configure-to-Order (CTO) server from the HP ProLiant DL380 Gen10 series, known for its exceptional performance and versatility. This specific model boasts 26 Small Form Factor (SFF) drive bays, including 2 located at the rear of the server, offering a high-density storage solution ideal for data-intensive applications. The DL380 G10 is built on the Intel Xeon Scalable processor family, supporting up to 2 processors, and provides a substantial memory footprint, up to 3TB using 128GB DIMMs. It includes an embedded 4x1GbE network adapter and supports an optional modular LAN-on-motherboard (mLOM) slot for network interface cards, thus offering flexibility in network connectivity. The server's design emphasizes security, with features like Silicon Root of Trust technology to ensure firmware is secure and recoverable. The iLO 5 (integrated lights-out) management offers advanced management capabilities. This server is ideal for enterprises requiring high storage capacity, performance, and scalability for applications such as databases, virtualization, and high-performance computing.

You May Also Be Interested in

IBM
S812 Server - 1-Core - 1 x OS - 5 Users - P05
Need more? Email Us
IBM
9117-MMB 32core3,1Ghz 256GB mem all acti
Need more? Email Us
IBM
6-core 3.0 GHz POWER7 720
Need more? Email Us
IBM
9131-52A 2way1,65Ghz
Need more? Email Us
IBM
8202-E4C 4C 3.0GHz tower version ( 7567 )
Need more? Email Us
IBM
S814 Server - 6-Core - 6 x OS - Un-Ltd Users - P10
Need more? Email Us
IBM
iSeries System Unit -150/25 CPW - P05
Need more? Email Us
IBM
pSeries 630 model 6C4
Need more? Email Us
IBM
8408-44E 36Core 3,65Ghc
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess