EN
  • EN
  • DE

HP 871394-B21 - HP Primary M.2 Riser Cage for DL380 G10

Part No HP 871394-B21 - HP Primary M.2 Riser Cage for DL380 G10
Manufacturer HP
Catalog Spare Parts
Description HP Primary M.2 Riser Cage for DL380 G10
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Spare Parts
Win Source Part Number 1412336-HP 871394-B21 - HP Primary M.2 Riser Cage for DL380 G10
Manufacturer HP
Ultra Librarian 3D Model Ultra Librarian HP 871394-B21 - HP Primary M.2 Riser Cage for DL380 G10 CAD Model

Description

The HP 871394-B21 is a Primary M.2 Riser Cage engineered specifically for the DL380 Gen10 server, signifying a strategic addition to HP's server storage solutions. This riser cage facilitates the integration of M.2 solid-state drives (SSDs) into the server, offering an efficient and compact storage solution that enhances boot performance and reliability. The M.2 interface, known for its high-speed data transfer rates, allows for faster boot times and improved overall system performance, making it an ideal choice for environments where speed and efficiency are paramount. This solution is designed to accommodate two M.2 SSDs, providing redundancy and additional storage capacity without occupying significant space within the server chassis. The HP Primary M.2 Riser Cage is an essential upgrade for businesses aiming to improve their server's storage architecture with the speed and reliability of M.2 technology, thereby optimizing their IT infrastructure for enhanced performance and operational efficiency.

You May Also Be Interested in

HP
HP Server Backplane Power Cable
Need more? Email Us
HP
HP 3820c Controller Board for Synergy G9
Need more? Email Us
HP
HP Storageworks M5314B E.M.U. Module
Need more? Email Us
HP
Low Profile Bracket for P9D93A
Need more? Email Us
HP
Simplivity Omnicube Server Accelerator
Need more? Email Us
HP
Hewlett Packard Enterprise BLc7000 Onboard Administrator Option. Weight: 1.81 kgHP Onboard Administrator for BladeSystem delivers unmatched Blade enclosure power and remote management capability, now with KVM capability.
Need more? Email Us
HP
HP Interconnect Blank for C7000 Blade Enclosure
Need more? Email Us
HP
HPE 867982-B21. Type: Other, Compatible products: HPE Prolliant DL360 Gen10. Width: 25.4 mm, Depth: 177.8 mm, Height: 38.1 mm
Need more? Email Us
HP
NetApp LFF HDD Blank
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess