EN
  • EN
  • DE

HP 872151-B21 - HP 4U SFF BB Rail kit (no CMA) for DL580 G10

Part No HP 872151-B21 - HP 4U SFF BB Rail kit (no CMA) for DL580 G10
Manufacturer HP
Catalog Rack Options
Description Hewlett Packard Enterprise HPE DL580 Gen10 4U Rail Kit with CMA. Type: Rack rail kit. Width: 261.1 mm, Depth: 998 mm, Height: 162.1 mm
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Rack Options
Win Source Part Number 1411869-HP 872151-B21 - HP 4U SFF BB Rail kit (no CMA) for DL580 G10
Manufacturer HP
Ultra Librarian 3D Model Ultra Librarian HP 872151-B21 - HP 4U SFF BB Rail kit (no CMA) for DL580 G10 CAD Model

Description

The HP 872151-B21 is a specially designed 4U small form-factor (SFF) Ball Bearing (BB) rail kit, crafted to offer a seamless and sturdy mounting solution for the DL580 G10 server in rack environments. Unlike traditional rail kits, this product integrates ball bearings in the sliding mechanism, ensuring smooth and reliable motion when extending or retracting the server from the rack for maintenance or upgrades. Though it does not come with a Cable Management Arm (CMA), its sturdy design focuses on providing a secure fit and enhanced support for the heavy-duty DL580 G10, which is vital in preventing accidents or damage within data center environments. This rail kit is engineered for ease of installation and maximum accessibility, making it an essential component for IT professionals looking to streamline server deployment and maintenance in densely populated server racks.

You May Also Be Interested in

IBM
IBM DS4000 rails
Need more? Email Us
IBM
nSeries rails
Need more? Email Us
IBM
5U RACK MOUNT OPTION
Need more? Email Us
IBM
DS4700 / DS5020 rail set
Need more? Email Us
IBM
5U x 24D Tower-to-Rack Kit
Need more? Email Us
IBM
IBM RAIL KIT EXP700/710
Need more? Email Us
IBM
OPTIONAL RAIL KIT B16/B32/B5K
Need more? Email Us
IBM
IBM V5030E SFF CTR rails
Need more? Email Us
IBM
DS3500 rails
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess