EN
  • EN
  • DE

HP 872509-001-NOLABEL - HP 1.6TB SAS 12G MU SFF DS SSD (missing sticker)

Part No HP 872509-001-NOLABEL - HP 1.6TB SAS 12G MU SFF DS SSD (missing sticker)
Manufacturer HP
Catalog Hard Drives
Description HP 1.6TB SAS 12G MU SFF DS SSD (missing sticker)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Hard Drives
Win Source Part Number 1409899-HP 872509-001-NOLABEL - HP 1.6TB SAS 12G MU SFF DS SSD (missing sticker)
Manufacturer HP
Ultra Librarian 3D Model Ultra Librarian HP 872509-001-NOLABEL - HP 1.6TB SAS 12G MU SFF DS SSD (missing sticker) CAD Model

Description

The HP 872509-001-NOLABEL represents a high-performance 1.6TB Solid State Drive (SSD) designed for enterprise environments demanding reliability and speed. This particular model is part of the HP's SAS 12G Mixed Use (MU) series, optimized for a balance between high performance and endurance. It utilizes the SAS interface with a 12 Gb/s transfer rate, ensuring rapid data access and transfer speeds. Being a Small Form Factor (SFF) drive, it is designed to fit in tight spaces, making it an excellent choice for dense server environments. The Double Sided (DS) SSD configuration allows for more storage components in the same physical space, enhancing the drive's capacity without compromising its size. Despite the missing label, which usually contains essential product information and serial numbers, this SSD maintains HP's standards for durability and performance, making it suitable for diverse applications such as data centers, cloud services, and high-transaction servers. However, buyers should note the importance of purchasing through reputable channels to ensure warranty and support services, given the missing label.

You May Also Be Interested in

CISCO
Cisco UCS-SD400G123X-EP. SSD capacity: 400 GB, SSD form factor: 2.5", Data transfer rate: 12 Gbit/s, Component for: Server/workstation
Need more? Email Us
CISCO
CISCO UCSC-NVMELW-I500 - 500GB 2.5in U.2 Intel P4501 NVMe Med. Perf. Value Endurance
Need more? Email Us
CISCO
Cisco UCS-HD8T7KL4KN. HDD capacity: 8 TB, HDD speed: 7200 RPM
Need more? Email Us
CISCO
Cisco UCS-HD6T7KEM. HDD size: 3.5", HDD capacity: 6 TB, HDD speed: 7200 RPM
Need more? Email Us
CISCO
CISCO UCS-C3X60-G2SD48 - UCSC C3X60 480GB Boot SSD (Gen 2)
Need more? Email Us
CISCO
Cisco UCS-HD24TB10K4KN
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess