EN
  • EN
  • DE

HP 873582-001 - HP High Performance Fan for DL360 G10

Part No HP 873582-001 - HP High Performance Fan for DL360 G10
Manufacturer HP
Catalog Fan
Description HP High Performance Fan for DL360 G10
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Fan
Win Source Part Number 1407928-HP 873582-001 - HP High Performance Fan for DL360 G10
Manufacturer HP
Ultra Librarian 3D Model Ultra Librarian HP 873582-001 - HP High Performance Fan for DL360 G10 CAD Model

Description

The HP 873582-001 is an advanced cooling solution, a High Performance Fan specifically fabricated for the HP ProLiant DL360 Gen10 servers. This fan is a cornerstone of the server's thermal management system, tasked with delivering enhanced airflow to meet the cooling demands of high-density, performance-oriented configurations often encountered in enterprise data centers. Unlike standard cooling fans, the High Performance variant is optimized for scenarios necessitating superior heat dissipation, such as configurations with high-end CPUs, increased memory capacity, or additional PCIe expansion cards. Its design harmonizes with the internal layout of the DL360 G10, ensuring optimal airflow paths through critical components, thereby preventing hotspots that can lead to throttling or hardware failure. This fan utilizes a sophisticated variable speed control, allowing for adaptive cooling based on real-time thermal loads, thus ensuring efficient operation by minimizing energy consumption and noise levels when full cooling capacity is not required. The deployment of the HP 873582-001 High Performance Fan within DL360 G10 servers underscores a commitment to maintaining peak operational efficiency and reliability, pivotal for critical business applications and data-intensive workloads.

You May Also Be Interested in

Dell
FAN PE1900 PE2900
Need more? Email Us
CISCO
Cisco Catalyst 4948 Fan Tray
Need more? Email Us
Dell
FAN SC280
Need more? Email Us
CISCO
Cisco NXA-FAN-30CFM-F. Type: Fan, Material: Metal, Product colour: Blue
Need more? Email Us
Dell
FAN LARGE FX2S
Need more? Email Us
Dell
R750 FLEX BAY FAN
Need more? Email Us
Dell
FAN T630 T640
Need more? Email Us
CISCO
Cisco 4900M Spare Fan Tray
Need more? Email Us
CISCO
Nexus 6001 Fan for Port Side exhaust (Front to Back) airflow
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess