EN
  • EN
  • DE

HP AM869B - HP 8/40 Base 24-p Enabled Reman Switch

Part No HP AM869B - HP 8/40 Base 24-p Enabled Reman Switch
Manufacturer HP
Catalog Switch
Description HP 8/40 Base (24) Full Fabric Ports Enabled SAN SwitchHP 8/40 SAN Switch is ideal for organizations requiring a flexible solution that's forward and backward compatible, either as a small “building-block” switch for a departmental fabric or as a high-performance edge switch in larger core-to-edge SAN configurations.The 8/40 SAN Switch enables 1, 2, 4, and 8 Gb FC technology in configurations of 24, 32, or 40 ports
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Switch
Win Source Part Number 1413131-HP AM869B - HP 8/40 Base 24-p Enabled Reman Switch
Manufacturer HP
Ultra Librarian 3D Model Ultra Librarian HP AM869B - HP 8/40 Base 24-p Enabled Reman Switch CAD Model

Description

The HP AM869B, or the HP 8/40 Base 24-port Enabled SAN Switch, represents a high-density, high-performance Fibre Channel switching solution. Ideally suited for the core layers of the SAN or as the foundation of a small to medium-sized SAN environment, this switch comes with 24 ports enabled and supports up to 40 ports. With a focus on future-proofing SAN networks, it delivers 8 Gb/sec Fibre Channel connectivity, ensuring high-speed data access and transfers, essential for critical applications and data centers with heavy data workloads. This switch supports advanced features like Adaptive Networking, ISL Trunking, and advanced Fabric Services to enhance performance, management, and security. The REMAN (remanufactured) status ensures that while this device has been previously used, it has been thoroughly tested and certified by HP to meet all functional standards of a new product, offering an economical option without compromising on quality or performance.

You May Also Be Interested in

CISCO
Cisco Catalyst WS-C3560CG-8TC-S
Need more? Email Us
CISCO
UCS 6248UP 1RU Fabric Int/No PSU/32 UP/ 12p LIC
Need more? Email Us
CISCO
CAT6500 48-PORT POE+ READY 10/100/1000
Need more? Email Us
CISCO
Cisco 48-Port Gigabit Switch PoE
Need more? Email Us
CISCO
Cisco Catalyst WS-C4500X-24X-ES
Need more? Email Us
CISCO
Cisco SG300-10PP 10-portGigabit PoE+ Managed
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess