EN
  • EN
  • DE

HP J4905A - HP 3400-24G CL Switch

Part No HP J4905A - HP 3400-24G CL Switch
Manufacturer HP
Catalog Switch
Description Hewlett Packard Enterprise ProCurve 3400cl-24G SwitchThe ProCurve 3400cl Switch series consists of exceptionally affordable 24- and 48-port 10/100/1000 intelligent edge stackables with optional 10-Gigabit uplinks and stacking capability
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Switch
Win Source Part Number 1413069-HP J4905A - HP 3400-24G CL Switch
Manufacturer HP
Ultra Librarian 3D Model Ultra Librarian HP J4905A - HP 3400-24G CL Switch CAD Model

Description

The HP J4905A 3400-24G CL Switch is specifically engineered for enterprises that demand high performance, extensive security, and advanced management features from their network infrastructure. This model features 24 Gigabit Ethernet ports, delivering high-speed networking capabilities and supporting the most demanding data-intensive applications. It offers a comprehensive suite of Layer 2 to Layer 4 capabilities, including advanced VLAN support, Quality of Service (QoS) for traffic prioritization, and powerful Layer 3 static and RIP routing functionalities for efficient network communication and segmentation. Security features are robust, with integrated Access Control Lists (ACLs), secure shell (SSH) encryption, and IEEE 802.1X network access control providing comprehensive protection against unauthorized access and threats. The HP 3400-24G CL also supports stacking technology, enabling multiple units to be interconnected for simplified management and enhanced scalability. Management is facilitated through an intuitive web interface, CLI, and SNMP support, allowing for flexible deployment and comprehensive control over network resources. The energy-efficient design and the reliability of HP's warranty make this switch an optimal choice for organizations aiming to build resilient, secure, and scalable network infrastructures.

You May Also Be Interested in

CISCO
Cisco Catalyst WS-C3560CG-8TC-S
Need more? Email Us
CISCO
Cisco Catalyst WS-C3750X-12S-S
Need more? Email Us
CISCO
Cisco Catalyst 3560-8PC-S
Need more? Email Us
CISCO
Cisco WS-C3750V2-24PS-S
Need more? Email Us
CISCO
Catalyst 6500 16 port 10 Gigabit Ethernet Base
Need more? Email Us
CISCO
Cisco Catalyst Switch Module 3110G for IBM BladeCe
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess