EN
  • EN
  • DE

HP J9550-61101 - HP 24-Port GiG-T v2 ZL Module

Part No HP J9550-61101 - HP 24-Port GiG-T v2 ZL Module
Manufacturer HP
Catalog Io Expansions
Description HPE 24-port Gig-T v2 zl Module. Ethernet interface type: Gigabit Ethernet, Ethernet LAN data rates: 10,100,1000 Mbit/s, Copper ethernet cabling technology: 1000BASE-T, 100BASE-TX, 10BASE-T. Compatibility: E5400 zl/E8200 zl. Dimensions (WxDxH): 261.6 x 206.5 x 44.5 mm, Weight: 980 g
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Io Expansions
Win Source Part Number 1410734-HP J9550-61101 - HP 24-Port GiG-T v2 ZL Module
Manufacturer HP
Ultra Librarian 3D Model Ultra Librarian HP J9550-61101 - HP 24-Port GiG-T v2 ZL Module CAD Model

Description

The HP J9550-61101 is virtually identical in performance and specifications to the HP J9550-61001, providing a robust solution for expanding network capacities through 24 Gigabit Ethernet (GiG-T) ports. Designed for seamless integration with HP ZL series switches, this v2 zl module stands as a pinnacle of networking enhancement, catering to enterprise-grade deployments. It supports high-speed wired connections, enabling enterprises to connect a plethora of devices directly to the network for reliable and efficient communication. The module is ideally suited for settings that demand uncompromising network performance and connectivity, from advanced data centers and high-transaction databases to multimedia streaming and extensive virtualization platforms. By leveraging the J9550-61101, businesses can ensure a scalable, high-performance network backbone that is capable of supporting the continuous growth and proliferation of networked devices and applications.

You May Also Be Interested in

Lenovo
Emulex 10GbE Integrated Virtual Fabric A
Need more? Email Us
Lenovo
ThinkSystem SR850 V2 Rear 7mm SATA SSD RAID Enablement Kit
Need more? Email Us
NetApp
NetApp 4-PORT FC PCIX HBA
Need more? Email Us
Lenovo
1GB CARD
Need more? Email Us
Lenovo
640GB High IOPS MLC Duo Adapter for IBM
Need more? Email Us
NetApp
NetApp 4GB I/O 8-port Module
Need more? Email Us
NetApp
NetApp LP11000 FC HBA
Need more? Email Us
NetApp
Netapp 4-port 4Gbps FC HBA PCIe
Need more? Email Us
NetApp
NetApp LAN PCI-E Dual-Port 1G Copper
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess