EN
  • EN
  • DE

HP JC613A - HP FlexNetwork 10504 8U 4-slot Switch Chassis

Part No HP JC613A - HP FlexNetwork 10504 8U 4-slot Switch Chassis
Manufacturer HP
Catalog Chassis
Description HPE 10504
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Chassis
Win Source Part Number 1405793-HP JC613A - HP FlexNetwork 10504 8U 4-slot Switch Chassis
Manufacturer HP
Ultra Librarian 3D Model Ultra Librarian HP JC613A - HP FlexNetwork 10504 8U 4-slot Switch Chassis CAD Model

Description

The HP JC613A represents the pinnacle of network infrastructure design, forming the foundation of the HP FlexNetwork 10504 Switch series. This 8U 4-slot chassis delivers unparalleled flexibility and performance, designed to accommodate a variety of modules and engines. Its robust construction provides the resilience needed in enterprise networks, supporting critical applications across large-scale environments. The chassis is engineered for high-performance, with capabilities that support extensive scalability, security, and efficient power management. It's a cornerstone for building sophisticated networks that require high availability, extensive throughput, and comprehensive management features. Tailored for organizations with complex networking needs, it offers a scalable solution that grows with the business, adapting to future demands without compromising on performance.

You May Also Be Interested in

CISCO
Cisco Catalyst 6504 Enhanced
Need more? Email Us
CISCO
UCS C240 M6 Rack w/o CPU, mem, drives, 2U 12 NVMe
Need more? Email Us
CISCO
Cisco 7604 Chassis,4-slot,RSP720-3C,PS
Need more? Email Us
CISCO
Cisco 7609
Need more? Email Us
CISCO
UCS C220 M6 Rack w/o CPU, mem, drives, 1U wNVMe
Need more? Email Us
CISCO
Cisco Catalyst 4506E
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess