EN
  • EN
  • DE

HP JG925A#ABB - HPE OfficeConnect 1920 24G PoE+ (180W) Switch

Part No HP JG925A#ABB - HPE OfficeConnect 1920 24G PoE+ (180W) Switch
Manufacturer HP
Catalog Switch
Description Hewlett Packard Enterprise 1920-24G-PoE+ (180W) Switch
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Switch
Win Source Part Number 1413182-HP JG925A#ABB - HPE OfficeConnect 1920 24G PoE+ (180W) Switch
Manufacturer HP
Ultra Librarian 3D Model Ultra Librarian HP JG925A#ABB - HPE OfficeConnect 1920 24G PoE+ (180W) Switch CAD Model

Description

The HP JG925A#ABB is a variant of the HPE OfficeConnect 1920 Series, distinguished by its focus on performance and power efficiency, tailored for SMBs. It shares the same capabilities as the JG925A model, offering 24 Gigabit Ethernet PoE+ ports with a 180W power budget, enabling businesses to power devices directly through network cables. It's designed to facilitate the deployment of wireless access points, surveillance cameras, and VoIP telephony without additional power supplies, simplifying network architecture and reducing installation costs. The switch provides advanced network security, VLAN support for traffic segmentation, and QoS to prioritize critical data flows. Its energy-saving features lower operational expenses, while the intuitive web interface ensures ease of management for users of all skill levels. The #ABB designation often indicates a specific geographic or configuration variant, emphasizing its suitability for a range of environments and compliance with regional standards.

You May Also Be Interested in

CISCO
Cisco WS-C3524-PWR-XL-EN
Need more? Email Us
CISCO
Cisco Nexus 3064-X, 48 SFP+, 4 QSFP+ Back to Front
Need more? Email Us
CISCO
Cisco Excess Catalyst 6800 16 port 10GE
Need more? Email Us
Realtek
QFN-48-EP(6x6) Telecom RoHS
Lowest to $3.4926
Realtek
QFN-88(10x10) Telecom RoHS
Lowest to $2.7650
CISCO
Cisco Catalyst WS-C3650-48TS-S
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess