EN
  • EN
  • DE

HP M393A4K40BB0-CPB-HP - HP Branded Equivalent 32GB 2Rx4 DDR4-2133 Memory

Part No HP M393A4K40BB0-CPB-HP - HP Branded Equivalent 32GB 2Rx4 DDR4-2133 Memory
Manufacturer HP
Catalog IT infrastructure Memory
Description HP Branded Equivalent 32GB 2Rx4 DDR4-2133 Memory
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category IT infrastructure Memory
Win Source Part Number 1410856-HP M393A4K40BB0-CPB-HP - HP Branded Equivalent 32GB 2Rx4 DDR4-2133 Memory
Manufacturer HP
Ultra Librarian 3D Model Ultra Librarian HP M393A4K40BB0-CPB-HP - HP Branded Equivalent 32GB 2Rx4 DDR4-2133 Memory CAD Model

Description

The HP M393A4K40BB0-CPB-HP memory module stands out as a superior, HP branded equivalent solution designed to significantly enhance the computational efficiency and capacity of compatible HP servers. This module offers an impressive 32GB of memory, making it particularly suitable for data-intensive applications, large databases, and extensive virtualization, where it can dramatically improve system responsiveness and workload management. Featuring DDR4 technology, this module operates at a speed of 2133MHz, ensuring faster data processing capabilities and improved system performance over previous generation memory technologies. The 2Rx4 configuration indicates a dual-rank setup, optimized for both high density and improved performance through parallel data processing. Additionally, the inclusion of ECC technology provides the added advantage of error correction, which is crucial in maintaining data integrity and stability in enterprise and critical server environments. Tailored to meet HP's stringent quality and compatibility standards, this memory module integrates seamlessly into designated HP servers, offering a reliable, high-performance memory upgrade or replacement solution.

You May Also Be Interested in

Dell
DELL KP3H1
Need more? Email Us
Dell
1GB 2Rx8 PC2-5300U DDR2-667MHz
Need more? Email Us
Dell
8GB 2Rx4 PC2-5300P DDR2-667MHz
Need more? Email Us
Dell
DELL M393B5170FH0-CH9
Need more? Email Us
Dell
32GB 2Rx8 PC4-25600AA-R DDR4-3200MHz
Need more? Email Us
Dell
DELL HMA82GR7CJR8N-VK
Need more? Email Us
Dell
DELL AA335286. Component for: PC/Server, Internal memory: 16 GB, Memory layout (modules x size): 1 x 16 GB, Internal memory type: DDR4, Memory clock speed: 2666 MHz, Memory form factor: 288-pin DIMM, ECC
Need more? Email Us
Dell
8GB 4Rx8 PC3-8500R DDR3-1066MHz
Need more? Email Us
Dell
8GB 2Rx8 PC3-14900 DDR3-1866MHz
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess