EN
  • EN
  • DE

HP P45252-B21 - HP E-2334 (3.40GHz/4C/65W) ML30 G10+ Kit

Part No HP P45252-B21 - HP E-2334 (3.40GHz/4C/65W) ML30 G10+ Kit
Manufacturer HP
Catalog CPU
Description HP E-2334 (3.40GHz/4C/65W) ML30 G10+ Kit
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category CPU
Win Source Part Number 1407828-HP P45252-B21 - HP E-2334 (3.40GHz/4C/65W) ML30 G10+ Kit
Manufacturer HP
Ultra Librarian 3D Model Ultra Librarian HP P45252-B21 - HP E-2334 (3.40GHz/4C/65W) ML30 G10+ Kit CAD Model

Description

The HP P45252-B21 is a comprehensive CPU kit designed to upgrade the performance of the HP ML30 Gen10+ server, a compact and versatile server ideal for small businesses and remote office applications. This kit includes the energy-efficient Intel Xeon E-2334 processor, which operates at a high clock speed of 3.40GHz across 4 cores, balancing performance and power consumption effectively. With an 8MB cache, this processor can handle everyday tasks like file sharing, hosting websites, and light virtualization with notable efficiency. Moreover, its 65W thermal design power (TDP) ensures that it operates coolly, maintaining optimal performance without causing thermal strain on the server system. The CPU supports DDR4 memory, facilitating quick data access and smooth multitasking. This kit comes complete with a processor, a specialized heat sink for the ML30 Gen10+ chassis, and installation documentation, making it straightforward for businesses to enhance their server's computational capabilities without the need for extensive technical knowledge. The HP P45252-B21 CPU kit represents a cost-effective solution for small to mid-sized businesses looking to get the most out of their ML30 Gen10+ servers.

You May Also Be Interested in

Fujitsu Electronics America, Inc.
Intel Platinum 8276 2.20GHz 28C 38.5MB 165W
Need more? Email Us
Fujitsu Electronics America, Inc.
Intel GOLD 6248 2.5GHz 20C 28M 150W
Need more? Email Us
Fujitsu Electronics America, Inc.
E5-2667v3 3.20GHz 8C 20M 135W
Need more? Email Us
Fujitsu Electronics America, Inc.
Intel Xeon Processor E5-3106-V5, 1.7 GHz
Need more? Email Us
Fujitsu Electronics America, Inc.
Intel Xeon Processor E5-8180M-V5, 2.5 GHz
Need more? Email Us
Fujitsu Electronics America, Inc.
FUJITSU V26808-B8703-V10 - Intel Xeon Processor E5-4650L, 2.6 GHz
Need more? Email Us
Fujitsu Electronics America, Inc.
Intel Xeon Processor E5-5115-V5, 2.4 GHz
Need more? Email Us
Fujitsu Electronics America, Inc.
FUJITSU V26808-B8527-V12 - Intel Xeon Processor E3-1270, 3.4 GHz
Need more? Email Us
Fujitsu Electronics America, Inc.
Intel GOLD 5222 3.80GHz 4C 16.5M 105W
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess