EN
  • EN
  • DE

HP QK734A - HP 5M OM4 LC-LC Fiber Cable for MSA/3PAR/Tape

Part No HP QK734A - HP 5M OM4 LC-LC Fiber Cable for MSA/3PAR/Tape
Manufacturer HP
Catalog Cables
Description HPE Premier Flex LC/LC OM4 2 Multi-mode 5m
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Cables
Win Source Part Number 1405509-HP QK734A - HP 5M OM4 LC-LC Fiber Cable for MSA/3PAR/Tape
Manufacturer HP
Ultra Librarian 3D Model Ultra Librarian HP QK734A - HP 5M OM4 LC-LC Fiber Cable for MSA/3PAR/Tape CAD Model

Description

The HP QK734A is a high-quality 5-meter OM4 LC-LC Fiber Cable designed to deliver exceptional performance and reliability for connecting HP's MSA, 3PAR storage systems, and Tape drives. This OM4 fiber optic cable is engineered to support high-speed data transmission, offering superior bandwidth and speed capabilities compared to traditional fiber cables. The LC connectors on both ends of the cable ensure a secure and stable connection, reducing potential data loss and maintaining high levels of data integrity during transmission. With a 5-meter length, this cable provides sufficient flexibility to connect devices over considerable distances within data centers, facilitating optimal placement of equipment for efficient space utilization and system organization. The use of OM4 fiber technology enhances the cable's capacity to support long-distance, high-bandwidth applications, making it perfect for demanding data storage environments that rely on fast and reliable access to large volumes of data. Whether for cloud computing, video streaming, or big data analytics, the HP QK734A cable ensures your storage system can handle the workload with ease. Adhering to HP's stringent quality standards, this fiber cable promises durability and consistent performance, making it a vital component for any enterprise looking to optimize its data transmission and storage capabilities.

You May Also Be Interested in

NetApp
Netapp 5M MiniSAS HD to MiniSAS HD Cable
Need more? Email Us
NetApp
Netapp 30M MiniSAS HD to MiniSAS HD Cable
Need more? Email Us
NetApp
NetApp Cable Mini SAS HD / Mini SAS HD 1M
Need more? Email Us
NetApp
Netapp 5M Cluster Cable
Need more? Email Us
NetApp
NetApp 2M LC-LC Optical Cable
Need more? Email Us
NetApp
NetApp 5m SAS MiniSAS Cable
Need more? Email Us
NetApp
Netapp 5M 25GB SFP-SFP SR Cable
Need more? Email Us
NetApp
NetApp 10M QSFP to QSFP Cable
Need more? Email Us
NetApp
NetApp 2M LC-LC Optical Cable
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess