EN
  • EN
  • DE

LM1086R-3.3

Part No LM1086R-3.3
Manufacturer TAEJIN / HTC Korea
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer HTC Korea
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 827689-LM1086R-3.3
Ultra Librarian 3D Model Ultra Librarian LM1086R-3.3 CAD Model

Description

The LM1086R-3.3 is a low dropout (LDO) voltage regulator manufactured by TAEJIN / HTC Korea. LDO regulators are used to provide a stable output voltage from a higher input voltage, while minimizing the voltage difference required for regulation. The '-3.3' suffix indicates that the output voltage is fixed at 3.3V.

Applications

  • Microcontroller Power Supplies: Provides a stable 3.3V supply for microcontrollers and other digital logic.
  • Post-Regulation for Switching Regulators: Reduces ripple and noise from switching power supplies.
  • Battery-Powered Devices: Provides a regulated voltage from a battery source.
  • Linear Power Supplies: Used in linear power supply designs to provide a stable output voltage.
  • Portable Electronics: Common in devices requiring a regulated 3.3V supply.

Features

  • Low Dropout Voltage: Operates with a small difference between the input and output voltages, improving efficiency.
  • Fixed 3.3V Output: Provides a stable and accurate 3.3V output voltage.
  • Overcurrent Protection: Protects the regulator and the load from excessive current draw.
  • Thermal Shutdown: Shuts down the regulator if the junction temperature exceeds a safe limit.
  • Reverse Battery Protection: Protects the regulator from damage if the battery is connected with reverse polarity.

Benefits

  • Stable Output Voltage: Provides a consistent and reliable 3.3V supply for sensitive electronic components.
  • High Efficiency: The low dropout voltage minimizes power dissipation and improves efficiency.
  • Robust Protection: Overcurrent protection, thermal shutdown, and reverse battery protection enhance reliability.
  • Simple to Use: Requires minimal external components for operation.
  • Cost-Effective: Provides a reliable and cost-effective solution for voltage regulation.

Additional Details

The LM1086R-3.3 LDO regulator is designed to provide a stable and reliable 3.3V supply for a wide range of applications. Its low dropout voltage and integrated protection features make it suitable for use in battery-powered devices and other applications where efficiency and reliability are critical. The regulator is typically available in a TO-252 package. Proper heatsinking may be required depending on the input voltage, output current, and ambient temperature. TAEJIN/HTC Korea is a manufacturer known for reliable power management solutions. It is designed to be a drop-in replacement for other industry-standard LDO regulators with similar specifications.

You May Also Be Interested in

EAO
SWITCH EMERGENCY-STOP, 1NC+1NO,
Lowest to $9.7794
Broadcom Limited
LITHIUM-ION BATTERY MEGARAID LSI
Need more? Email Us
SCS
COILED CORD DUAL COND GND 5'
Need more? Email Us
Johanson Technology Inc.
BROADBAND SINGLE LAYER CAP KIT
Lowest to $16.2058
Keystone Electronics
PC TEST POINT COMPACT YELLOW
Lowest to $0.4052
Box Partners
3.6 MIL MOISTURE BARRIER BAG, 6"
Need more? Email Us
STMicroelectronics
SAMPLE KIT FOR MCU PERIPHERALS
Lowest to $576.6326
Botron Company Inc.
B1635 BROWN CONDUCTIVE GRID TAPE
Lowest to $1.2051
Adafruit Industries LLC
HALF-SIZE BREADBOARD WITH MOUNTI
Lowest to $30.2564

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
135+ $0.4285 $57.8475
330+ $0.3523 $116.2590
510+ $0.3407 $173.7570
700+ $0.3303 $231.2100
910+ $0.3188 $290.1080
1,210+ $0.2864 $346.5440
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,600 pieces
MOQ: 135 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess