EN
  • EN
  • DE

LM393GN

Part No LM393GN
Manufacturer TAEJIN / HTC Korea
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer HTC Korea
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 827814-LM393GN
Package Tube
Product Status Active
Type General Purpose
Number of Elements 2
Output Type Open-Collector
Voltage - Supply, Single/Dual (±) 2V ~ 30V
Voltage - Input Offset (Max) 5mV @ 5V
Current - Input Bias (Max) 0.25µA @ 5V
Current - Output (Typ) 100pA @ 5V
Current - Quiescent (Max) 1mA
Operating Temperature 0°C ~ 70°C
Grade -
Package / Case 8-DIP (0.300", 7.62mm)
Mounting Type Through Hole
Supplier Device Package 8-DIP;5;9;7;10;8;3;4;2;1;5503;1662;1014;600061;4991;505;175;31;5796;600006;600039;600026;448;600010;600060;1016;576;150;600066;14;2129;954;568;488;1833;20;2156;846;3565;600057;5399;600234;336;497;5536;1801;296;264;1238;4518;818;0;94366;120866;16134;10934;107950;25885;117450;11297;10749;93592;123236;123234;123235;117455;111209;11167;127270;127271;11214;11194;107244;107243;107251;107242;107252;107245;108143;11307;57855;51177;35316;11237;10107;10877;10108;27997;6959;11305;11298;128635;133178;127315;130078;130079;129831;131427;80420;10109;37043;37048;36889;37041;37042;10864;62;61;3;2;243;250;1;17;6;0;2;4;7;1;1;331587;338588;350483;421306;802723;421737;421738;421751;1;2;4;6;1;331511;331529;331587;331612;331613;331614;331617;331618;331619;331621;331664;331665;331666;331667;331668;331669;331670;331671;331672;331673;331676;331677;331678;331679;331680;331683;332614;332616;332617;332618;332619;332620;332621;332622;332623;716346;332624;332625;332627;332628;332629;332630;338639;338641;462296;338642;338643;341729;341730;835427;341731;341732;343032;369718;377045;799437;432772;377046;782143;380216;432773;382196;460107;716261;838174;450210;450209;382197;473954;382198;382199;443869;473955;432771;757011;382203;506018;385541;390757;390971;728162;719929;736258;390986;390991;392450;416423;574379;510708;506020;742415;506019;510715;473971;35619;35621;38737;38746;1664;121120;45884;45885;51233;51237;53166;53168;53189;55776;57820;57821;57823;57824;424990;56916;59589;59593;61278;61308;61319;731215;61334;61338;61339;61346;61347;744166;61357;61358;168946;168951;168967;168973;168985;709917;168986;728167;168987;168988;168989;168990;169006;169020;169024;169025;707743;125354;127065;127100;127101;127116;127121;443870;126265;128790;128264;130265;432258;130305;755131;130307;129530;129533;132192;132210;132211;132225;132240;132246;132247;132272;132273;132297;134845;134855;134858;134869;134870;134874;134875;134904;134926;134934;134936;134939;134947;134952;709569;706862;134971;134981;134308;136244;136245;202763;202771;202781;202787;202788;202791;202802;202807;202834;202835;202838;202839;202844;202846;802724;202896;172069;171411;174115;174202;174203;174211;424991;768765;176546;176561;228714;228737;228738;2382;2384;208607;208664;208699;208737;450212;209414;2398;209891;209909;209941;507702;2650;2654;249171;249288;249289;249297;249306;728168;249309;450211;473972;249338;249346;249411;2775;267452;2801;74566;74592;1626;116509;197370;473968;1;17934;513743;28502;28504;33106;33107;120674;120675;120676;52977;742413;55431;57618;473967;168447;168454;168455;168456;168448;168449;168450;168451;168452;168453;168457;168458;131916;131917;131918;842911;131919;443871;432757;131920;202308;202309;202310;202311;771554;727267;202312;202313;202314;202315;176321;176322;503935;176323;736260;503934;177363;771757;177364;228088;228089;750371;744165;432755;825611;228090;208460;208461;208462;816468;698068;208463;208464;662485;731213;248912;248922;248913;248914;248915;248916;248917;248918;248919;248920;248921;248923;248924;248925;233034;233035;745898;267049;267050;267051;267052;253154;253155;281118;281119;825612;432756;281120;281121;270702;270703;270704;294638;294639;425202;294640;483232;750098;305308;305309;297434;73998;574378;73999;473966;74002;74004;74005;74006;74007;80208;76034;698066;698175;87418;87419;97111;768764;103357;103358;143456;143460;742414;143461;457607;184371;184373;188619;462297;238431;767979;249252;1;728396;473933;6874;7499;728154;791188;727264;25057;728155;28518;120785;120786;120787;120788
Ultra Librarian 3D Model Ultra Librarian LM393GN CAD Model

Description

The LM393GN is an electronic component manufactured by HTC Korea. This component has the following specifications:

  • Category: Uncategorized
  • Supply and Demand Status: Limited
  • Type: Dual Differential Comparator
  • Applications: Voltage monitoring, Level shifting, Signal conditioning

You May Also Be Interested in

American Hakko Products, Inc.
DIAPHRAGM,PUMP,2PK,FR-400/FM-204
Need more? Email Us
3M
SCOTCH MOUNTING TAPE 112L 1" X
Lowest to $62.0050
Keystone Electronics
COMPUTER BRACKET STD BLANK
Lowest to $8,882.1302
DB9
Tripp Lite
SURGE SUPPRESSOR RS-232 DB9M/F
Lowest to $0.0912
Adafruit Industries LLC
HOOK-UP 22AWG SOLID - 6 X 25FT
Need more? Email Us
7A
Apex Tool Group
TIP POWER HEAD 3/16" 700F FOR G
Lowest to $1.1769
Tripp Lite
KEYPAD USB W/2 USB PORTS
Need more? Email Us
Desco
ROLL, STATFREE T2 PLUS RUBBER, D
Need more? Email Us
Desco
DESICCANT PAK 500 UNIT
Lowest to $11.0568

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
370+ $0.1366 $50.5420
895+ $0.1121 $100.3295
1,385+ $0.1086 $150.4110
1,905+ $0.1051 $200.2155
2,465+ $0.1016 $250.4440
3,295+ $0.0911 $300.1745
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,740 pieces
MOQ: 370 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess