EN
  • EN
  • DE

AD8031ARTZ

Part No AD8031ARTZ
Manufacturer Analog Devices Inc.
Catalog Hard To Find
Description EVAL-AD7903SDZ User Guide UG-609
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Analog Devices Inc.
Win Source Part Number 1138143-AD8031ARTZ
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AD8031ARTZ CAD Model

Description

Product Overview: AD8031ARTZ by Analog Devices Inc.

The AD8031ARTZ is a high-performance, single-supply voltage feedback amplifier from Analog Devices Inc., a leading name in the field of high-performance semiconductors. Designed to offer a balance between cost and performance, the AD8031ARTZ is suitable for a wide range of applications including battery-powered devices, portable medical instruments, and audio systems, among others.

Key Features

  • Wide Supply Voltage Range: The device operates on a supply voltage range from 2.7V to 12V, making it versatile for various circuit designs and compatible with a variety of power sources.
  • High Speed: With a 80 MHz bandwidth and a 30 V/μs slew rate, the AD8031ARTZ is capable of handling high-speed signal processing tasks with ease.
  • Low Power Consumption: Despite its high-speed capabilities, it consumes only 2.7 mA of supply current per amplifier, making it an energy-efficient choice for power-sensitive applications.
  • Low Offset Voltage: The device features a low input offset voltage, which reduces the need for external calibration and ensures accurate signal amplification.
  • Rail-to-Rail Output: The amplifier is capable of rail-to-rail output swing, providing the maximum possible dynamic range at the output, which is particularly useful for ADC (Analog to Digital Converter) driving or buffering applications.

Applications

The AD8031ARTZ is designed for a variety of applications that require high performance and low power consumption. Its compact size and single-supply operation make it ideal for:

  • Portable and battery-powered equipment
  • Medical devices such as ECG and EEG monitors
  • Audio and video signal processing
  • Active filters and buffers
  • Data acquisition systems

Package and Quality

The AD8031ARTZ comes in a small SOT-23 package, which is suitable for space-constrained applications. The device is RoHS compliant and built to meet the stringent quality standards set by Analog Devices Inc., ensuring reliability and performance in critical applications.

With its blend of speed, power efficiency, and precision, the AD8031ARTZ is a smart choice for designers looking for a cost-effective yet high-quality amplifier solution.

You May Also Be Interested in

Analog Devices Inc.
LC2MOS 12-Bit DACPORTs | IC DAC 12BIT V-OUT 24DIP
Need more? Email Us
Analog Devices Inc.
256-Position and 33-Position Digital Potentiometers
Lowest to $7.9304
Analog Devices Inc.
Low Power, Low Noise Voltage References with Sink/Source Capability | IC VREF SERIES 2.5V TSOT23-5
Lowest to $5.1617
AVAGO TECHNOLOGIES LIMITED
Silicon Bipolar Darlington Amplifier Small Signal Gain Amplifier
Lowest to $2.8677
Vishay
SCHOTTKY RECTIFIER New GenIII D-61 Package | DIODE ARRAY SCHOTTKY 15V D618SM
Need more? Email Us
Fairchild/ON Semiconductor
Low Voltage Quad 2-Input OR Gate
Lowest to $0.0919
Molex, LLC
FPC Connector
Need more? Email Us
Mitsubishi
NPN EPITAXIAL PLANAR TYPE (RF POWER TRANSISTOR) 
Need more? Email Us
NXP / Nexperia
Programmable divide-by-n counter
Lowest to $23.2883

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
27+ $1.8866 $50.9382
57+ $1.7672 $100.7304
88+ $1.7075 $150.2600
126+ $1.5881 $200.1006
164+ $1.5284 $250.6576
205+ $1.4687 $301.0835
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 97,824 pieces
MOQ: 27 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess