The LM78L05 is a three-terminal positive voltage regulator from TAEJIN / HTC Korea. It is designed to provide a stable and regulated +5V output voltage from an unregulated DC input voltage. This regulator is part of the LM78Lxx series, which are commonly used for local on-card regulation and general-purpose voltage regulation applications. The LM78L05 is characterized by its simplicity, requiring only a few external components for operation.
Applications
- Voltage regulation for microcontrollers
- Power supply for small electronic circuits
- Post regulation for switching power supplies
- Battery chargers
- Linear power supplies
Features
- Output Voltage: +5V
- Output Current: Up to 100mA
- Internal Short-Circuit Current Limiting
- Thermal Overload Protection
- No External Components Required
Benefits
- Stable Output Voltage: Provides a consistent +5V output, ensuring reliable operation of connected circuits.
- Overload Protection: Protects the regulator and the connected circuitry from damage due to short circuits or excessive current draw.
- Thermal Shutdown: Prevents overheating and damage to the regulator in high-temperature conditions.
- Ease of Use: Requires minimal external components, simplifying circuit design and reducing BOM cost.
- Cost-Effective: A low-cost solution for providing regulated voltage in a variety of applications.
Additional Details
The LM78L05 is typically available in through-hole (TO-92) and surface-mount (SO-8) packages. It operates with an input voltage typically between 7V and 20V, but the specific range can be confirmed in the datasheet. While it doesn't require external components for basic operation, adding input and output capacitors can improve stability and reduce noise. The LM78L05 is widely used in hobbyist projects, educational kits, and consumer electronics due to its simplicity and affordability. This regulator is not intended for high-current applications, and it's important to stay within its maximum current rating to ensure reliable performance. The dropout voltage (the minimum voltage difference between input and output for regulation) is typically around 2V.
The device is often used in conjunction with decoupling capacitors to minimize voltage ripple and noise on both the input and output lines. The selection of capacitor values is typically based on the specific application requirements and the expected load current. The datasheet provides guidelines on selecting appropriate capacitor values.