EN
  • EN
  • DE

LM78L05A

Part No LM78L05A
Manufacturer TAEJIN / HTC Korea
Description FIXED VOLTAGE REGULATOR
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer HTC Korea
Win Source Part Number 1200743-LM78L05A
Manufacturer Homepage www.htckorea.co.kr
Popularity Medium
Supply and Demand Status Sufficient
Application Field Used in Power Management
Ultra Librarian 3D Model Ultra Librarian LM78L05A CAD Model

Description

The LM78L05A is a three-terminal positive voltage regulator, commonly manufactured by various companies including TAEJIN / HTC Korea. This linear regulator provides a fixed 5V output voltage and is designed for a wide range of applications requiring a stable voltage source.

Applications:

  • Power supply for microcontrollers: Providing a stable 5V supply for reliable operation of microcontrollers.
  • Voltage regulation in small electronic devices: Regulating voltage in toys, hobby electronics, and other low-power applications.
  • Post-regulation for switching power supplies: Filtering noise and providing a stable voltage output.
  • Battery-powered circuits: Maintaining a stable voltage for circuits powered by batteries.
  • General-purpose voltage regulation: Providing a fixed 5V output in various electronic circuits.

Features:

  • Fixed 5V output voltage: Provides a stable and accurate 5V output.
  • Internal short-circuit current limiting: Protects the regulator and connected circuits from overload conditions.
  • Internal thermal overload protection: Shuts down the regulator if the operating temperature exceeds safe limits.
  • No external components required: Simplifies circuit design and reduces BOM cost.
  • Compact package: Facilitates easy integration into circuit boards.
  • Wide input voltage range: Operates with input voltages typically up to 30V.

Benefits:

  • Improved system reliability: Provides a stable and accurate voltage source, enhancing system performance.
  • Simplified circuit design: Requires no external components, simplifying design and reducing cost.
  • Protection against overloads and over-temperature: Safeguards the regulator and connected circuits.
  • Cost-effective solution: Provides a simple and inexpensive way to regulate voltage.
  • Easy to use: Simple three-terminal configuration makes it easy to integrate into circuits.

Additional Details:

The LM78L05A is available in various package types, including TO-92 and SO-8. Key specifications include the input voltage range, output voltage accuracy, output current capability, and dropout voltage. Designers should consult the manufacturer's datasheet for detailed electrical characteristics, thermal performance data, and package dimensions. The LM78L05A is a widely used and versatile voltage regulator that provides a simple and cost-effective solution for many voltage regulation applications.

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
455+ $0.1103 $50.1865
1,105+ $0.0905 $100.0025
1,715+ $0.0877 $150.4055
2,360+ $0.0849 $200.3640
3,050+ $0.0820 $250.1000
4,080+ $0.0736 $300.2880
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,900 pieces
MOQ: 455 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess