The LM78L05C is a three-terminal positive voltage regulator designed to provide a stable 5V output. It is a popular and widely used component in various electronic circuits due to its simplicity, reliability, and low cost. The LM78L05C is manufactured by various companies including TAEJIN / HTC Korea.
Applications:
- Microcontroller power supplies
- Logic circuits power supplies
- Sensor power supplies
- General-purpose voltage regulation
- Battery chargers
Features:
- Fixed 5V output voltage
- Output current up to 100mA
- Internal thermal overload protection
- Short-circuit current limiting
- No external components required
Benefits:
- Stable and reliable 5V power supply
- Simple to use
- Low cost
- Protection against overheating and short circuits
- Reduced component count
Additional Details:
The LM78L05C requires minimal external components, making it easy to implement in a circuit. Typically, only input and output capacitors are needed to improve stability and reduce noise. The regulator provides internal thermal overload protection, which shuts down the output if the chip temperature exceeds a safe limit. It also includes short-circuit current limiting, which protects the regulator from damage in case of a short circuit at the output.
The input voltage range for the LM78L05C is typically from 7V to 20V. The output current is limited to 100mA, which is suitable for powering low-power devices. It is available in various packages. TAEJIN / HTC Korea is one manufacturer of the LM78L05C, and datasheets should be available through their documentation channels. The LM78L05C is often used in breadboard circuits for prototyping and in hobbyist projects.
While the LM78L05C provides a stable 5V output, it's essential to consider the dropout voltage, which is the minimum voltage difference between the input and output for the regulator to maintain regulation. Also, consider heatsinking for higher current applications to prevent overheating.