EN
  • EN
  • DE

LP2954-5.0

Part No LP2954-5.0
Manufacturer TAEJIN / HTC Korea
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1164652-LP2954-5.0
Categories Custom Parts
Manufacturer HTC Korea
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LP2954-5.0 CAD Model

Description

The LP2954-5.0 is a 5.0V fixed-output low-dropout (LDO) voltage regulator manufactured by TAEJIN/HTC Korea. This regulator is designed to provide a stable and regulated 5.0V output voltage from a higher input voltage, while consuming very little quiescent current. It's ideal for battery-powered applications and systems requiring efficient power management.

Applications:

  • Battery-Powered Devices: Used to regulate voltage in portable devices such as smartphones, tablets, and wearables.
  • Microcontroller Power Supplies: Provides a stable 5.0V supply for microcontrollers and other digital circuits.
  • Post-Regulation for Switching Regulators: Used after a switching regulator to further reduce noise and improve voltage accuracy.
  • Low-Power Systems: Employed in systems where minimizing power consumption is critical.
  • Linear Regulators for Analog Circuits: Provides a clean and stable supply voltage for sensitive analog components.

Features:

  • 5.0V Fixed Output Voltage: Provides a precise and stable 5.0V output.
  • Low Dropout Voltage: Operates with a very small difference between input and output voltage.
  • Low Quiescent Current: Minimizes current consumption when the regulator is not actively supplying load current.
  • Short-Circuit Protection: Protects the regulator from damage due to short circuits.
  • Thermal Overload Protection: Prevents overheating and potential damage to the device.

Benefits:

  • Extended Battery Life: Low quiescent current maximizes battery life in portable applications.
  • Stable Voltage Regulation: Provides a consistent and reliable output voltage.
  • Simplified System Design: Reduces the number of external components needed.
  • Improved System Reliability: Protection features enhance device durability.
  • Reduced Power Dissipation: Low dropout voltage improves efficiency and reduces heat generation.

Technical Specifications:

The LP2954-5.0 typically has an input voltage range of up to 16V. Key parameters include dropout voltage (typically a few hundred millivolts at rated current), quiescent current (typically a few microamperes), output voltage accuracy, and maximum output current. Consult the TAEJIN/HTC Korea datasheet for detailed specifications, load regulation curves, transient response, and thermal characteristics. Different package options may be available, such as SOT-223 or TO-252.

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
250+ $0.2335 $58.3750
605+ $0.1917 $115.9785
935+ $0.1857 $173.6295
1,290+ $0.1797 $231.8130
1,665+ $0.1737 $289.2105
2,230+ $0.1557 $347.2110
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,000 pieces
MOQ: 250 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess