EN
  • EN
  • DE

TJ3965GRS-1.2-5L

Part No TJ3965GRS-1.2-5L
Manufacturer TAEJIN / HTC Korea
Catalog HOT - SALES and EOL Components (T)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer HTC Korea
Win Source Part Number 366320-TJ3965GRS-1.2-5L
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TJ3965GRS-1.2-5L CAD Model

Description

The TJ3965GRS-1.2-5L is a low-dropout (LDO) linear regulator offered by TAEJIN / HTC Korea, meticulously engineered for applications demanding a stable 1.2V power supply with a 500mA (5L refers to 500mA) current capability. This regulator ensures a clean and regulated power source for sensitive electronic components, promoting optimal performance and reliability in diverse electronic systems.

Applications:

  • Advanced Microcontrollers: Powering core logic in high-performance microcontrollers.
  • FPGA Core Voltages: Providing stable voltage rails for FPGA cores.
  • High-Speed Memory: Regulating power for DDR memory and other high-speed memory devices.
  • Real-Time Clocks (RTC): Supplying power to RTC modules for accurate timekeeping.
  • Low-Voltage ASICs: Providing a regulated supply for application-specific integrated circuits.

Features:

  • Fixed 1.2V Output: Delivers a precisely regulated 1.2V output voltage.
  • Low Dropout Voltage: Maintains regulation with a minimal difference between input and output voltage.
  • 500mA Output Current: Provides up to 500mA of current for powering various electronic loads.
  • Overcurrent Protection: Protects the device and connected circuitry from excessive current.
  • Short Circuit Protection: Shuts down the output to prevent damage in the event of a short circuit.
  • Thermal Shutdown: Protects the IC from overheating by disabling the output when the temperature exceeds a safe limit.
  • Small Package: Available in a compact package for space-constrained applications.

Benefits:

  • Stable Power Supply: Guarantees consistent and reliable performance of connected components.
  • Optimized Efficiency: Low dropout voltage contributes to improved power efficiency.
  • Robust Protection: Integrated protection features safeguard against common electrical faults.
  • Simplified Design: Requires minimal external components, simplifying circuit implementation.
  • Cost-Effective Solution: Offers a complete power management solution at a competitive price point.

Technical Specifications: Input voltage range (Consult datasheet for exact values), Output voltage: 1.2V, Output current: 500mA, Dropout voltage (Consult datasheet), Quiescent current (Consult datasheet), Operating temperature range (Consult datasheet), Package type (Consult datasheet).

You May Also Be Interested in

AVX Corporation
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
STMicroelectronics
Snubberless? high temperature 20 A Triacs
Lowest to $2.7720
ON Semiconductor
Need more? Email Us
IXYS
Need more? Email Us
Texas Instruments
Lowest to $4.3014
Atmel
Need more? Email Us
Atmel
3 - CHANNEL LASER DRIVER WITH RF OSCILLATOR
Need more? Email Us
EPCOS (TDK)
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess