EN
  • EN
  • DE

JK-NSMD100

Part No JK-NSMD100
Manufacturer HuaXinAn Electronics CO.,LTD
Description Resettable Fuse PTC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer HuaXinAn Electronics CO.,LTD
Win Source Part Number 1191601-JK-NSMD100
Manufacturer Homepage www.huaandz.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian JK-NSMD100 CAD Model

Description

The JK-NSMD100 is a surface mount device (SMD) component manufactured by HuaXinAn Electronics CO., LTD. While specific technical documentation for this exact part number is scarce, surface mount devices are generally used for a wide variety of electronic applications where space and automated assembly are important considerations.

Applications

  • Consumer electronics: Used in devices like smartphones, tablets, and TVs for various functions.
  • Industrial controls: Employed in control systems, instrumentation, and automation equipment.
  • Automotive electronics: Found in automotive control units, infotainment systems, and safety features.
  • Telecommunications: Used in networking equipment, routers, and communication devices.
  • Medical devices: Integrated into medical instruments, diagnostic tools, and monitoring systems.

Features

  • Surface Mount Technology (SMT): Designed for automated placement on printed circuit boards (PCBs).
  • Compact Size: Offers a small footprint, enabling high-density circuit designs.
  • Robust Construction: Typically made from durable materials to withstand harsh environments.
  • Standardized Package: Conforms to industry-standard packaging for easy handling and compatibility.
  • Lead-Free Finish: Compliant with RoHS standards for environmental protection.

Benefits

  • Reduced Board Space: Allows for more components to be placed on a single PCB.
  • Improved Assembly Efficiency: Enables automated assembly, reducing manufacturing costs and time.
  • Enhanced Reliability: Provides stable performance in various operating conditions.
  • Lower Profile: Contributes to thinner and more compact electronic devices.
  • Cost-Effective Solution: Offers a balance of performance, reliability, and affordability.

Additional Details

Without specific datasheets, detailed specifications like voltage, current, or resistance cannot be provided. However, SMD components are typically selected based on their electrical characteristics, power rating, and tolerance. Designers carefully consider these factors when choosing SMDs for their applications. The JK-NSMD100, like other SMDs, is mounted onto a PCB using solder paste and reflow soldering techniques. Proper handling and storage are essential to prevent damage and ensure reliable performance.

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.7023

Pricing & Ordering

Quantity Unit Price Ext. Price
2,120+ $0.0273 $57.8760
4,525+ $0.0256 $115.8400
7,010+ $0.0247 $173.1470
10,105+ $0.0229 $231.4045
13,090+ $0.0221 $289.2890
16,395+ $0.0212 $347.5740
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,600 pieces
MOQ: 2120 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess