EN
  • EN
  • DE
Part No SA82
Manufacturer Hubbell Wiring Device-Kellems
Catalog OEM Parts ( S )
Description HUBBELL WIRING DEVICE-KELLEMS SA82 Duplex Opening Wall Plates and Box Cover,
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 988228-SA82
Categories OEM Parts( S )
Manufacturer Hubbell Wiring Device-Kellems
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SA82 CAD Model

Description

The SA82 is a straight blade connector manufactured by Hubbell Wiring Device-Kellems. It is designed for connecting electrical cords to power outlets and appliances. These connectors are typically used in industrial, commercial, and residential settings where reliable and safe electrical connections are required.

Applications:

  • Connecting power cords to portable tools.
  • Connecting power cords to appliances.
  • Extension cords.
  • Powering equipment in industrial environments.
  • Powering equipment in commercial buildings.

Features:

  • Straight Blade Design: Features a standard straight blade configuration for compatibility with common power outlets.
  • Durable Construction: Made from high-quality materials for durability and long lifespan.
  • Strain Relief: Provides strain relief to prevent damage to the cord and connections.
  • Easy Wiring: Designed for easy and quick wiring.
  • UL Listed: Certified by Underwriters Laboratories (UL) for safety and performance.
  • NEMA Configuration: Complies with NEMA (National Electrical Manufacturers Association) standards.

Benefits:

  • Safe Electrical Connections: Ensures safe and reliable electrical connections.
  • Durable and Long-Lasting: Provides a durable and long-lasting solution for connecting power cords.
  • Easy to Install: Simple wiring design makes it easy to install and use.
  • Meets Safety Standards: UL listing ensures compliance with safety standards.
  • Wide Compatibility: Compatible with a wide range of power cords and outlets.

Additional Details:

The SA82 is typically rated for 15A and 125V. It has a NEMA 5-15 configuration. The specific materials used in construction, such as the body and blade material, vary depending on the specific model. Consult the Hubbell Wiring Device-Kellems product catalog or website for detailed specifications, wiring instructions, and safety information. Proper wiring techniques and adherence to electrical codes are essential when installing and using this connector. It is crucial to ensure that the connector is properly grounded to prevent electrical shock hazards.

You May Also Be Interested in

Fairchild/ON Semiconductor
Need more? Email Us
Micrel
Need more? Email Us
Micrel
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Silergy Corp
Conv DC-DC 2.4V to 5.5V Synchronous Step Down Single-Out 0.6V to 4V 4A 6-Pin VSON-HR T/R
Lowest to $65.2829
Vishay
Diodes 1.0mA Current Reg
Need more? Email Us
Linear Technology
Need more? Email Us
STMicroelectronics
Need more? Email Us
Infineon Technologies
TLE4966K DOUBLE HALL SHIELD2GO / TLE4966K Magnetic Hall Effect Sensor Shield2Go Platform Evaluation Expansion Board
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess