EN
  • EN
  • DE

113042\32MB\4Mx4\18C

Part No 113042\32MB\4Mx4\18C
Manufacturer Hynix Semiconductor
Catalog Memory - Modules
Description EDO SIMM 8Mx36 ECC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory - Modules
Win Source Part Number 951870-113042\32MB\4Mx4\18C
Series *
Ultra Librarian 3D Model Ultra Librarian 113042\32MB\4Mx4\18C CAD Model

Description

The Hynix Semiconductor 113042 is a 32MB SDRAM memory module. It is configured as 4Mx4, indicating 4 million memory locations with each location being 4 bits wide. The '18C' likely represents a specific speed grade, latency or revision. This module is designed for use in applications requiring relatively small amounts of memory, typically in older systems or embedded devices.

Applications:

  • Legacy Desktop Computers
  • Embedded Systems
  • Industrial Control Systems
  • Networking Equipment (e.g., older routers, switches)
  • Printers

Features:

  • 32MB Capacity
  • SDRAM Technology
  • 4Mx4 Chip Configuration
  • Standard SDRAM Interface
  • Low Power Consumption

Benefits:

  • Compatibility with Older Systems: Designed to work with systems that require SDRAM memory.
  • Low Power Consumption: Suitable for applications where power efficiency is important.
  • Cost-Effective Solution: Provides a memory solution for legacy systems at a reasonable cost.
  • Reliable Operation: Hynix Semiconductor is a reputable manufacturer known for producing reliable memory components.

Additional Details:

The Hynix 113042 SDRAM module operates at a standard voltage level for SDRAM, typically 3.3V. It adheres to JEDEC standards for SDRAM, ensuring compatibility with systems designed for this type of memory. This module may be found in various form factors, such as DIMM or SO-DIMM, depending on its intended application. SDRAM is a type of dynamic RAM that requires periodic refreshing to maintain the stored data. This module is a suitable replacement or upgrade option for older systems requiring SDRAM memory.

You May Also Be Interested in

Infineon Technologies
Rambus 512MB ECC 800MHz
Need more? Email Us
Micron Technology Inc.
DDR4-2933Y 2Gx72 NVRDIMM 1Rx4 (16GB)
Need more? Email Us
Elpida Memory
Rambus 128MB 800MHz 40ns
Need more? Email Us
SpecTek
EDO SIMM 16Mx32-60
Need more? Email Us
Kingston
Rambus 256MB 800MHz
Need more? Email Us
Samsung
Rambus 512MB ECC 800MHz 40ns
Need more? Email Us
Intel
Optane PMem 100 512GB
Need more? Email Us
Micron Technology Inc.
DDR4-2133P 1Gx72 NVRDIMM 1Rx4 (8GB)
Need more? Email Us
Samsung
Rambus 512MB 800MHz 40ns
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess