EN
  • EN
  • DE

15432\4MB\1Mx16\2C\Tin

Part No 15432\4MB\1Mx16\2C\Tin
Manufacturer Hynix Semiconductor
Catalog Memory - Modules
Description FPM SIMM 1Mx32-60
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory - Modules
Win Source Part Number 951864-15432\4MB\1Mx16\2C\Tin
Series *
Ultra Librarian 3D Model Ultra Librarian 15432\4MB\1Mx16\2C\Tin CAD Model

Description

Upgrade your computer's memory with this high-quality 4MB 1Mx16 2C Tin memory module.

    You May Also Be Interested in

    Samsung
    PC66 8Mx64-GL
    Need more? Email Us
    Intel
    Optane PMem 200 256GB
    Need more? Email Us
    Intel
    Optane PMem 100 128GB
    Need more? Email Us
    Elpida Memory
    Rambus 128MB 800MHz
    Need more? Email Us
    Samsung
    Rambus 256MB 800MHz 40ns
    Need more? Email Us
    Intel
    Optane PMem 100 512GB
    Need more? Email Us
    Hynix Semiconductor
    SODIMM EDO 3.3V 4Mx64-50
    Need more? Email Us
    Micron Technology Inc.
    DDR4-2933Y 2Gx72 NVRDIMM 1Rx4 (16GB)
    Need more? Email Us
    Micron Technology Inc.
    SODIMM EDO 3.3V 8Mx64-50
    Need more? Email Us

    Top Sellers

    TDK InvenSense
    IMU ACCEL/GYRO/TEMP I2C/SPI LGA
    Lowest to $10.2166
    Bosch Sensortec
    SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
    Lowest to $0.7841
    Nexperia USA Inc.
    Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
    Lowest to $0.1046
    FTDI, Future Technology Devices International Ltd
    USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
    Lowest to $4.5143
    Nexperia USA Inc.
    DIODE GEN PURP 100V 250MA SOD523
    Lowest to $0.0476
    Solomon
    LCD Display Controller 128-Pin LQFP Tray
    Lowest to $4.1579
    Texas Instruments
    TRANS 8NPN DARL 50V 0.5A 18SO
    Lowest to $5.4647
    FTDI, Future Technology Devices International Ltd
    IC USB SERIAL BASIC UART 16QFN
    Lowest to $7.1279
    Bosch Sensortec
    ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
    Lowest to $11.8797
    FTDI, Future Technology Devices International Ltd
    IC USB FS SERIAL UART 28-SSOP
    Lowest to $5.9399
    JST Sales America Inc.
    CONN HEADER GH TOP 4POS 1.25MM
    Lowest to $0.1782
    Bosch Sensortec
    SENSOR PRESSURE HUMIDITY TEMP
    Lowest to $4.0391
    Texas Instruments
    DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
    Lowest to $5.4647
    Altera
    IC CPLD 128MC 10NS 100TQFP
    Lowest to $3.3015
    FTDI, Future Technology Devices International Ltd
    IC USB SERIAL BASIC UART 16SSOP
    Lowest to $6.4151
    Availability: Check Availability & Quote
    Notify Me When Available

    Shipping Information

    Shipped from HK warehouse
    Expected Shipping Date Get an estimate

    Contact Us

    *
    *
    *

    FRAUD PREVENTION REMINDERS

    Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

    More details about fraud prevention
    RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess