EN
  • EN
  • DE

655361\1GB\64Mx8\16C

Part No 655361\1GB\64Mx8\16C
Manufacturer Hynix Semiconductor
Catalog Memory - Modules
Description DDR2-400 SODIMM 128Mx64 (1GB)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory - Modules
Win Source Part Number 951251-655361\1GB\64Mx8\16C
Series *
Ultra Librarian 3D Model Ultra Librarian 655361\1GB\64Mx8\16C CAD Model

Description

The Hynix Semiconductor 655361\1GB\64Mx8\16C is a 1GB DDR3 SDRAM memory module designed for use in a variety of computing applications. This memory module is suitable for enhancing the performance of desktop PCs, laptops, and embedded systems, providing a balance between memory capacity and speed.

Applications:

  • Desktop PCs: Increases system memory to improve multitasking and application performance.
  • Laptops: Upgrades laptop memory for smoother operation and faster response times.
  • Embedded Systems: Suitable for embedded applications requiring moderate memory capacity.
  • Industrial Computers: Employed in industrial computers and control systems.
  • Thin Clients: Integrated into thin client devices to enhance performance.

Features:

  • Capacity: 1GB (Gigabytes) of memory.
  • Configuration: Organized as 64Mx8 (64 Million x 8 bits).
  • Architecture: Utilizes a 16C architecture.
  • DDR3 Technology: Employs DDR3 SDRAM (Double Data Rate 3 Synchronous Dynamic Random-Access Memory) technology for faster data transfer rates and improved bandwidth.
  • High Bandwidth: Delivers high memory bandwidth, improving overall system responsiveness.
  • Low Voltage Operation: Designed to operate at a lower voltage, reducing power consumption and heat generation.
  • Reliability: Manufactured with high-quality components to ensure stable and reliable performance.
  • Compatibility: Compatible with systems that support DDR3 memory.

Benefits:

  • Improved Performance: Enhances system performance by providing adequate memory for applications and multitasking.
  • Faster Data Transfer: DDR3 technology ensures rapid data transfer, reducing latency and improving response times.
  • Increased Multitasking Capabilities: Allows users to run multiple applications simultaneously without significant slowdowns.
  • Reduced Power Consumption: Lower voltage operation helps reduce power consumption, extending battery life in laptops and lowering energy costs.
  • Reliable Operation: High-quality components ensure stable and reliable performance, minimizing the risk of system errors.
  • Easy Installation: Designed for easy installation in compatible systems.
  • Enhanced Productivity: Improves overall system responsiveness, leading to increased productivity.

The Hynix Semiconductor 1GB DDR3 memory module is a reliable and cost-effective solution for users looking to upgrade their system's memory capacity and improve overall performance. Its high bandwidth and low power consumption make it suitable for a wide range of applications.

You May Also Be Interested in

Samsung
Rambus 512MB 800MHz 40ns
Need more? Email Us
Intel
Optane PMem 200 512GB
Need more? Email Us
Hynix Semiconductor
SODIMM EDO 3.3V 4Mx64-50
Need more? Email Us
Samsung
Rambus 256MB 800MHz 40ns
Need more? Email Us
Elpida Memory
Rambus 128MB 800MHz
Need more? Email Us
Samsung
Rambus 128MB ECC 800MHz
Need more? Email Us
Samsung
Rambus 256MB 800MHz 40ns
Need more? Email Us
Micron Technology Inc.
SODIMM EDO 3.3V 8Mx64-50
Need more? Email Us
Intel
Optane PMem 100 128GB
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess