EN
  • EN
  • DE

TA7257P

Part No TA7257P
Manufacturer Toshiba Semiconductor and Storage
Catalog HOT - SALES and EOL Components (T)
Description BRIDGE DRIVER
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 353706-TA7257P
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TA7257P CAD Model

Description

The TA7257P is a monolithic integrated circuit from Toshiba Semiconductor and Storage, primarily designed as an audio power amplifier. It is frequently employed in applications demanding robust audio output, such as automotive audio systems and high-power consumer audio devices. Its design focuses on delivering clear audio amplification with built-in protection mechanisms for operational stability.

Applications

  • Car Audio Amplifiers: Commonly found as the main amplifier in car stereo systems.
  • Stereo Systems: Used in various stereo amplifiers for home and portable audio setups.
  • High-Power Audio Amplifiers: Suitable for general-purpose, high-power audio amplification needs.
  • Boomboxes: Employed in portable boombox audio systems.

Features

  • High Output Power: Provides a substantial amount of audio output power for driving speakers.
  • Low Distortion: Designed to minimize harmonic distortion, ensuring clear audio quality.
  • Integrated Thermal Shutdown: Includes a thermal protection circuit to prevent overheating.
  • Short-Circuit Protection: Features protection against short circuits on the output lines.
  • Overvoltage Protection: Protects the IC from damage caused by excessive voltage.
  • Muting Function: Incorporates a muting function for suppressing unwanted noise during power-on and power-off cycles.

Benefits

  • Reliable Audio Amplification: Ensures reliable and consistent performance in various audio applications.
  • Enhanced Durability: Integrated protection features enhance the durability of the IC.
  • High-Quality Sound Reproduction: Low distortion design provides clear and high-quality sound.
  • Simplified System Integration: Relatively easy to integrate into audio system designs.
  • Compact Design Solution: Monolithic IC design allows for compact audio system designs.

Additional Details

The TA7257P is typically packaged in a multi-lead configuration designed for effective heat dissipation. Key electrical specifications include output power rating at specific load impedances, total harmonic distortion (THD) levels, and supply voltage range. Datasheets offer application circuit examples and layout recommendations for optimal performance and stability. The TA7257P offers a balance of power, protection, and ease of integration, making it a popular choice in automotive and high-power audio applications.

You May Also Be Interested in

Toshiba Semiconductor and Storage
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
Kemet
Need more? Email Us
AVX Corporation
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
ON Semiconductor
Need more? Email Us
ON Semiconductor
Lowest to $35.9690
IXYS
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
20+ $3.0007 $60.0140
47+ $2.4625 $115.7375
73+ $2.3851 $174.1123
101+ $2.3088 $233.1888
130+ $2.2315 $290.0950
174+ $2.0005 $348.0870
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,510 pieces
MOQ: 20 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess