EN
  • EN
  • DE

D5AN8G8NCJRNK

Part No D5AN8G8NCJRNK
Manufacturer Hynix Semiconductor
Catalog DDR
Description DDR4-2666 1Gx8 UTT (8Gb)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Win Source Part Number 940165-D5AN8G8NCJRNK
Series *
Ultra Librarian 3D Model Ultra Librarian D5AN8G8NCJRNK CAD Model

Description

The D5AN8G8NCJRNK is a DDR (Double Data Rate) memory module manufactured by Hynix Semiconductor. This module is designed to provide high-speed data transfer rates and is commonly used in desktop computers, laptops, and other devices that require efficient memory performance.

Applications:

  • Desktop Computers: Used to increase the performance of desktop computers, allowing for faster application loading and smoother multitasking.
  • Laptop Computers: Integrated into laptops to improve overall system speed and responsiveness.
  • Servers: Employed in server systems to handle large amounts of data and support multiple users simultaneously.
  • Gaming PCs: Utilized in gaming PCs to ensure smooth gameplay and fast loading times for graphic-intensive games.

Features:

  • High Data Transfer Rate: DDR technology allows for double the data transfer rate compared to previous memory standards.
  • Low Voltage Operation: Operates at a lower voltage, reducing power consumption and heat generation.
  • High Capacity: Offers a high memory capacity, allowing for more efficient multitasking and data handling.
  • Improved Bandwidth: Provides increased bandwidth, enabling faster data access and processing.
  • Enhanced Stability: Designed for stable and reliable performance, ensuring data integrity.

Benefits:

  • Improved System Performance: High data transfer rates and increased bandwidth lead to faster overall system performance.
  • Reduced Power Consumption: Lower voltage operation results in reduced power consumption and longer battery life in portable devices.
  • Enhanced Multitasking: High memory capacity allows for smoother multitasking and the ability to run multiple applications simultaneously.
  • Better Gaming Experience: Faster loading times and smoother gameplay enhance the gaming experience.
  • Increased Reliability: Stable and reliable performance ensures data integrity and prevents system crashes.

Additional Details:

The specific technical specifications of the D5AN8G8NCJRNK, such as the exact memory capacity, speed, and timings, would require consulting the Hynix Semiconductor datasheet for this particular part number. These details are crucial for ensuring compatibility and optimal performance in the target system. The 'D5' likely indicates the DDR generation (e.g., DDR5), and the remaining characters represent specific module characteristics and manufacturing details.

You May Also Be Interested in

Seagate Technology
16TB HDD 3.5" SAS Exos X24 12Gb/s ISE
Need more? Email Us
NVIDIA
RTX PRO 6000 96GB Blackwell Max-Q Workstation Edition
Need more? Email Us
Rayson Hi-Tech (SZ) Co., Ltd.
1.06V~1.95V 16Gbit 1.866GHz LPDDR4X SDRAM FBGA-200 Memory (ICs) RoHS
Lowest to $79.1730
CXMT
8Gbit 1.14V~1.26V 1.6GHz DDR4 SDRAM FBGA-96 Memory (ICs) RoHS
Lowest to $66.2707
Micron Technology Inc.
IC DRAM 16GBIT POD 78FBGA
Need more? Email Us
Intel
Core Ultra 5 225 (20M Cache, up to 4.90 GHz)
Need more? Email Us
ASUS
ROG Astral GeForce RTX 5090 32GB GDDR7 OC Edition
Need more? Email Us
Western Digital
4TB HDD 3.5" SATA Purple Surveillance
Need more? Email Us
Unilc
4Gbit 1.283V~1.45V 933MHz DDR3L SDRAM PG-TFBGA-96 Memory (ICs) RoHS
Lowest to $17.0076

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess