EN
  • EN
  • DE

GM71V65403CT5

Part No GM71V65403CT5
Manufacturer Hynix Semiconductor
Catalog OEM Parts (F - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1060877-GM71V65403CT5
Categories OEM Parts(F-I)
Manufacturer Hynix Semiconductor
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian GM71V65403CT5 CAD Model

Description

The GM71V65403CT5 is a high-speed CMOS synchronous DRAM (SDRAM) manufactured by Hynix Semiconductor. This memory component is designed for applications requiring substantial memory bandwidth and rapid data access.

Applications:

  • High-performance computing systems
  • Graphics cards and processing units
  • Networking equipment, such as routers and switches
  • Industrial control systems
  • Digital signal processing (DSP) applications

Features:

  • Capacity: Typically 64Mbit, but this needs to be confirmed with the datasheet.
  • Organization: Usually organized as 4 banks x 1M x 16. Check datasheet for exact organization.
  • Interface: Synchronous, meaning data transfers are synchronized with a clock signal.
  • Data Rate: High data transfer rates suitable for demanding applications.
  • Low Power Consumption: Designed to minimize power usage.
  • Package: Available in various package types like TSOP. Check datasheet for specific package.

Benefits:

  • High Bandwidth: Enables fast data processing and improved system performance.
  • Low Latency: Reduces delays in data access, enhancing responsiveness.
  • Reliability: Hynix Semiconductor is known for producing reliable memory components.
  • Compatibility: Designed to be compatible with industry-standard SDRAM interfaces.
  • Cost-Effective: Provides a balance between performance and cost.

The GM71V65403CT5 is built using advanced CMOS technology, ensuring high performance and low power consumption. Its synchronous interface simplifies system design and enables efficient data transfer. This SDRAM is a suitable choice for applications where memory bandwidth and latency are critical factors.

Note: Consult the official Hynix Semiconductor datasheet for precise specifications, timing characteristics, and operating conditions of the GM71V65403CT5.

You May Also Be Interested in

Fairview Microwave
Key Specifications, Connector Series 1: 4.1/9.5 Mini DIN, Connector Gender 1: Male, Connector Polarity 1: Standard,...
Need more? Email Us
Essentra Components
Need more? Email Us
Samtec Inc.
CONN HDR 40POS 0.1 STACK SMD / 40 Position Header Spacer Connector 0.100" (2.54mm) Gold Surface Mount
Lowest to $7.2286
NXP / Nexperia
IC RFID TRANSP 100-150KHZ DIE / RFID Transponder IC 100kHz ~ 150kHz 5V Die
Need more? Email Us
Glenair, Inc.
Need more? Email Us
Hammond Manufacturing
PANEL SIDE 82X27X0.9" UNPNT 1/PR / Metal, Steel Panel, Side 82.401" L x 26.575" W x 0.906" H (2093.00mm x 675.00mm x 23.00mm) Unpainted
Need more? Email Us
Samtec Inc.
"The IPBT is part of Samtec's Power Mate® series
Need more? Email Us
TE Connectivity
CONN BACKSHELL ADPT SZ25 J OLIVE / Olive Drab Connector Backshell, Banding M37x1 25, J
Need more? Email Us
TDK-Lambda Americas Inc.
AC-DC Power Supplies
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess