EN
  • EN
  • DE

H26M11002AAR

Part No H26M11002AAR
Manufacturer Hynix Semiconductor
Catalog Electronic Wholesale
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 0942+
Reference case BGA
Manufacturer Hynix Semiconductor
Manufacturer Homepage www.skhynix.com/ko/index.jsp
Win Source Part Number 753400-H26M11002AAR
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian H26M11002AAR CAD Model

Description

The H26M11002AAR is an embedded MultiMediaCard (eMMC) from Hynix Semiconductor. It's a type of flash memory that combines NAND flash memory with an eMMC controller in a single package. eMMCs are commonly used as storage in mobile devices like smartphones and tablets, as well as in embedded systems.

Applications

  • Smartphones: Used as the primary storage for operating system, applications, and user data.
  • Tablets: Similar to smartphones, providing storage for the device's software and files.
  • Embedded Systems: Integrated into various embedded applications requiring non-volatile storage, such as industrial control systems and point-of-sale terminals.
  • Navigation Systems: Stores maps and related data for in-car navigation devices.
  • Portable Media Players: Provides storage for music, videos, and other media content.

Features

  • NAND Flash Memory: Utilizes NAND flash technology for data storage.
  • eMMC Interface: Complies with the eMMC standard, simplifying integration with host processors.
  • Integrated Controller: Includes a built-in controller that manages flash memory operations, such as wear leveling and error correction.
  • High-Speed Data Transfer: Supports high-speed data transfer rates for quick access to stored data.
  • Small Form Factor: Compact package suitable for space-constrained applications.

Benefits

  • Simplified System Design: The integrated controller simplifies memory management for the host processor.
  • Reliable Data Storage: NAND flash and the integrated controller provide reliable data storage with error correction capabilities.
  • Fast Boot Times: Enables quick boot times for devices due to fast data access.
  • Lower Power Consumption: Optimized for low-power operation, extending battery life in portable devices.
  • Wide Range of Capacities: Available in various capacities to meet different storage requirements.

Additional Details

The H26M11002AAR eMMC likely supports various eMMC features such as boot partitions, RPMB (Replay Protected Memory Block), and enhanced storage capabilities. The specific capacity and performance characteristics would depend on the exact specifications of the part. Consult the Hynix datasheet for complete details.

You May Also Be Interested in

Xicor Inc.
Quad E2POT™ Nonvolatile Digital Potentiometer
Lowest to $1.8492
STMicroelectronics
Extremely high dv/dt ruggedness
Lowest to $10.2632
Texas Instruments
11.3-Gbps Dual-Channel Cable and PC Board Equalizer
Lowest to $26.6648
Texas Instruments
250-mA LDO REGULATORS WITH 8-PIN MSOP PACKAGING
Need more? Email Us
Texas Instruments
Full Featured N+1 and ORing Power Rail Controller
Lowest to $2.3583
Texas Instruments
VACUUM FLUORESCENT DISPLAY DRIVERS
Need more? Email Us
Stanford Microdevices
Low Noise pHEMT GaAs FET
Need more? Email Us
Wolfson Microelectronics plc
STEREO CODEC FOR PORTABLE AUDIO APPLICATIONS
Lowest to $28.1912
Texas Instruments
OCTAL BUFFERS AND LINE DRIVERS WITH 3-STATE OUTPUTS | IC BUF NON-INVERT 5.5V 20SOIC
Lowest to $0.7075

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.4530 $58.0770
22+ $5.2945 $116.4790
34+ $5.1294 $174.3996
47+ $4.9642 $233.3174
61+ $4.7990 $292.7390
81+ $4.3024 $348.4944
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,000 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess