EN
  • EN
  • DE

H55S2562JFR-75M

Part No H55S2562JFR-75M
Manufacturer Hynix Semiconductor
Catalog SD
Description Mobile SD 16Mx16 PC133
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Win Source Part Number 944779-H55S2562JFR-75M
Series *
Ultra Librarian 3D Model Ultra Librarian H55S2562JFR-75M CAD Model

Description

The 944779-H55S2562JFR-75M is a high-speed, low power, and high density Double Data Rate 3 (DDR3) synchronous DRAM module.

  • Capacity: 2GB
  • Frequency: 1066MHz
  • Application: It is designed to be used in desktops, workstations, and servers.
  • Form Factor: 240-pin DIMM
  • Voltage: 1.5V
  • CAS Latency: 9
  • Cycle Time: 1.875ns
  • Choice: The 944779-H55S2562JFR-75M is an ideal choice for systems that require high-performance memory with low power consumption.

You May Also Be Interested in

Samsung
SD 16Mx16-75 133 MHz Pb-Free
Lowest to $1.7614
Micron Technology Inc.
SD 16Mx8 133MHz Leaded
Need more? Email Us
Hynix Semiconductor
SD 8Mx16-H 133MHz FBGA
Need more? Email Us
Samsung
SD 8Mx16-75 133MHz CL3 Low Pwr
Need more? Email Us
NANYA
SD 16Mx8-7K 133MHz CL2
Need more? Email Us
Samsung
SD 32Mx16-75 133MHz MonlithiC
Need more? Email Us
Samsung
SD 16Mx8-75 133MHz CL3
Need more? Email Us
Samsung
SD 2Mx32-5 200MHz
Need more? Email Us
Others
SD 8Mx16-75 133MHz
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess