EN
  • EN
  • DE

H5AN4G6NBJR-UHCR

Part No H5AN4G6NBJR-UHCR
Manufacturer Hynix Semiconductor
Catalog DDR
Description DDR4-2400 256Mx16 (4Gb)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Win Source Part Number 940347-H5AN4G6NBJR-UHCR
Series *
Ultra Librarian 3D Model Ultra Librarian H5AN4G6NBJR-UHCR CAD Model

Description

The H5AN4G6NBJR-UHCR is a 4Gb DDR4 SDRAM component from Hynix Semiconductor. This memory chip is engineered for high-speed data processing in various computing applications, providing a balance of performance and power efficiency.

Applications:

  • High-performance desktops
  • Gaming laptops
  • Workstations
  • Server memory modules
  • Embedded computing platforms

Features:

  • 4Gb (256M x 16) memory organization
  • DDR4 interface supporting speeds up to 2666 MT/s or higher, depending on the specific binning.
  • 1.2V operating voltage for reduced power consumption
  • On-Die Termination (ODT) to improve signal integrity and reduce reflections
  • RoHS compliant and lead-free

Benefits:

  • Enhanced system responsiveness due to faster data transfer rates.
  • Improved energy efficiency, leading to longer battery life in mobile applications and reduced operating costs in servers.
  • Increased system stability and reliability due to better signal integrity.
  • Environmentally friendly design.

Additional Details:

The H5AN4G6NBJR-UHCR is built to meet the increasing demands for bandwidth and memory capacity in modern computing environments. The DDR4 architecture offers significant advantages over previous generations of memory, including higher clock speeds, lower voltage requirements, and improved reliability. The 4Gb density makes it suitable for a wide range of applications, from consumer electronics to enterprise servers. The on-die termination feature helps to minimize signal reflections, ensuring that data is transmitted accurately and reliably. The 1.2V operating voltage reduces power consumption, making it an ideal choice for energy-efficient systems.

The 'UHCR' suffix likely denotes specific performance characteristics or binning of the chip, which impacts the maximum achievable clock speed and timings. Further investigation into the Hynix datasheet would provide the exact specifications for parameters like CAS Latency (CL), tRCD, tRP, and tRAS. These timings are critical for ensuring compatibility and optimal performance in different systems. The package type is typically FBGA (Fine-Pitch Ball Grid Array), which allows for high-density mounting on printed circuit boards.

You May Also Be Interested in

Intel
Core Ultra 5 225 (20M Cache, up to 4.90 GHz)
Need more? Email Us
Foresee Group
16Gbit 1.866GHz DDR4 SDRAM FBGA-200(10x15) Memory (ICs) RoHS
Lowest to $81.4926
Micron Technology Inc.
Memory Modules DDR5 8GByte SODIMM
Need more? Email Us
Amd
EPYC 9355 (32C 64T 3.55/4.4GHz)
Need more? Email Us
Kingston
4Gbit 1.283V~1.45V 933MHz DDR3L SDRAM Memory (ICs) RoHS
Lowest to $43.9850
Samsung
DDR4-3200 256Mx16 (4Gb)
Lowest to $31.1129
Micron Technology Inc.
IC DRAM 16GBIT POD 78FBGA
Need more? Email Us
Intel
Core Ultra 5 245KF (24M Cache, up to 5.20 GHz)
Need more? Email Us
Micron Technology Inc.
DDR5-6400 12Gx80 RDIMM 2Rx4 (96GB)
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $8.8294 $52.9764
13+ $8.2706 $107.5178
19+ $7.9912 $151.8328
27+ $7.4324 $200.6748
35+ $7.1530 $250.3550
44+ $6.8736 $302.4384
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,180 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess