EN
  • EN
  • DE

H5GQ1H24BFR-T0C

Part No H5GQ1H24BFR-T0C
Manufacturer Hynix Semiconductor
Catalog DDR
Description GDDR5 2.0GHz 32Mx32 (1Gb)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Win Source Part Number 943851-H5GQ1H24BFR-T0C
Series *
Ultra Librarian 3D Model Ultra Librarian H5GQ1H24BFR-T0C CAD Model

Description

The Hynix H5GQ1H24BFR-T0C is a high-performance GDDR5 SGRAM (Graphics Double Data Rate 5 Synchronous Graphics Random Access Memory) chip. It is specifically designed for use in graphics cards and other applications requiring extremely high memory bandwidth. GDDR5 memory offers significantly improved data transfer rates compared to traditional DDR memory.

Applications:

  • Graphics Cards (GPUs): The primary application; used to store textures, frame buffers, and other graphical data for rendering.
  • Gaming Consoles: Provides high-speed memory for graphics processing in gaming consoles.
  • High-Performance Computing (HPC): Used in specialized hardware accelerators for scientific simulations and other computationally intensive tasks.
  • Professional Graphics Workstations: Supports high-resolution displays and complex 3D models in professional applications.
  • Video Processing: Used in video editing and encoding equipment for high-bandwidth data transfer.

Features:

  • Capacity: Typically 1Gb (128M x 32) organization.
  • Interface: GDDR5, designed for extremely high-speed data transfer.
  • Operating Voltage: Operates at a relatively low voltage for improved energy efficiency.
  • Data Rate: Supports very high data transfer rates (specific rate depends on the T0C binning).
  • Internal Banks: Features multiple internal banks for increased concurrency and improved memory throughput.
  • Burst Length: Supports various burst lengths for efficient data transfer.
  • Temperature Range: Designed to operate within a specified temperature range, typically suited for graphics card environments.

Benefits:

  • Extremely High Bandwidth: GDDR5 technology provides significantly higher memory bandwidth than DDR4, enabling faster frame rates and smoother graphics rendering.
  • Improved Graphics Performance: Allows for more complex and detailed graphics in games and other visual applications.
  • Enhanced Video Processing: Facilitates faster video editing and encoding.
  • Lower Latency: Reduces memory latency, leading to improved responsiveness in graphics-intensive applications.
  • Energy Efficiency: Operates at a relatively low voltage, contributing to reduced power consumption and heat generation.

Additional Details:

The H5GQ1H24BFR-T0C is built using advanced memory technology to achieve its high-speed performance. The T0C binning indicates a particular performance grade within the GDDR5 specification. Refer to the official Hynix datasheet for detailed specifications, including timing parameters, voltage requirements, thermal characteristics, and PCB layout recommendations. Proper heat dissipation is crucial for GDDR5 memory due to its high power density; therefore, adequate cooling solutions are essential for reliable operation. Ensure compatibility with the graphics card or other device before use.

You May Also Be Interested in

Alliance Memory, Inc.
MT40A1G16TD-062E:F
Lowest to $157.8948
Seagate Technology
16TB HDD 3.5" SATA Exos X24 6Gb/s 512MB
Need more? Email Us
Crucial
DDR5-5600 2Gx64 UDIMM Pro (16GB)
Need more? Email Us
PALIT
GeForce RTX 5060 Infinity 2 OC 8GB
Need more? Email Us
Western Digital
WD Red Plus 4TB 5400rpm 128MB 3.5" NAS HDD
Need more? Email Us
Amd
AMD Ryzen™ 5 PRO 5655G (6C 12T 3.90/4.40GHz)
Need more? Email Us
SK hynix
DDR4-3200 512Mx16 (8Gb)
Lowest to $56.5971
Intel
Core Ultra 5 225 (20M Cache, up to 4.90 GHz)
Need more? Email Us
Seagate Technology
20TB HDD 3.5" SATA Exos X24 6Gb/s 512MB
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.8972 $58.7664
29+ $4.0182 $116.5278
45+ $3.8924 $175.1580
62+ $3.7665 $233.5230
80+ $3.6417 $291.3360
107+ $3.2652 $349.3764
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 506 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess