EN
  • EN
  • DE

H5MS2562NFR-E3M

Part No H5MS2562NFR-E3M
Manufacturer Hynix Semiconductor
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 2015+
Reference case BGA-60
Manufacturer Hynix Semiconductor
Manufacturer Homepage www.skhynix.com/ko/index.jsp
Win Source Part Number 731095-H5MS2562NFR-E3M
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian H5MS2562NFR-E3M CAD Model

Description

The H5MS2562NFR-E3M is a 256Mb (32M x 8) Mobile DDR SDRAM (Double Data Rate Synchronous Dynamic Random-Access Memory) manufactured by Hynix Semiconductor. This memory chip is designed for use in mobile devices and embedded systems where low power consumption and high bandwidth are critical.

Applications

  • Mobile phones
  • Tablets
  • Portable media players
  • Embedded systems
  • Networking devices

Features

  • Capacity: 256Mb (32M x 8)
  • Organization: 32M x 8
  • Interface: Mobile DDR
  • Clock Frequency: Up to 200 MHz
  • Data Rate: Up to 400 Mbps
  • Power Supply: 1.8V
  • Low Power Consumption
  • Lead-Free Package

Benefits

  • High bandwidth for fast data access
  • Low power consumption extends battery life in mobile devices
  • Compact size for space-constrained applications
  • Improved system performance
  • Reliable data storage

Additional Details

The H5MS2562NFR-E3M supports a clock frequency of up to 200 MHz, allowing for a data rate of up to 400 Mbps. This makes it suitable for applications that require fast data access and high bandwidth. The low power consumption of the chip is particularly important in mobile devices, where battery life is a key concern. The H5MS2562NFR-E3M is packaged in a compact FBGA (Fine-Pitch Ball Grid Array) package, which allows for high-density mounting on printed circuit boards. This memory is designed for use in systems requiring high performance and low power.

Technical Specifications:

  • Capacity: 256Mb
  • Organization: 32M x 8
  • Interface: Mobile DDR
  • Clock Frequency: 200MHz (Max)
  • Data Rate: 400Mbps (Max)
  • Voltage: 1.8V
  • Package: FBGA

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess