EN
  • EN
  • DE

H5PS5182FFP-S5C

Part No H5PS5182FFP-S5C
Manufacturer Hynix Semiconductor
Catalog DDR
Description DDR2-800 64Mx8
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Win Source Part Number 941896-H5PS5182FFP-S5C
Series *
Ultra Librarian 3D Model Ultra Librarian H5PS5182FFP-S5C CAD Model

Description

The Hynix H5PS5182FFP-S5C is a DDR SDRAM (Double Data Rate Synchronous Dynamic Random-Access Memory) component designed for applications requiring high memory bandwidth and low latency. This memory chip is commonly used in devices demanding rapid data processing and efficient memory access, making it suitable for a broad range of computing and embedded systems.

Applications:

  • Graphics cards in desktop and laptop computers
  • Gaming consoles for fast rendering of game environments
  • High-performance networking equipment such as routers and switches
  • Embedded systems in industrial control and automation
  • Video processing and editing workstations

Features:

  • DDR Technology: Provides twice the data transfer rate compared to single data rate SDRAM.
  • High-Speed Performance: Enables quick data access and processing.
  • Low Power Consumption: Efficient design reduces energy usage.
  • Compact Form Factor: Suitable for integration into small and densely packed devices.
  • JEDEC Standard Compliance: Ensures compatibility and interoperability with other components.

Benefits:

  • Improved System Responsiveness: Reduces delays in memory access, leading to faster application performance.
  • Enhanced Data Transfer Rates: Allows for quicker loading and saving of large files.
  • Extended Battery Life: Low power consumption contributes to longer battery life in portable devices.
  • Increased System Reliability: Designed for stable and consistent performance.
  • Better Gaming Experience: Smooth and responsive gaming due to high-speed data processing.

Additional Details:

The H5PS5182FFP-S5C's performance is determined by its clock frequency and timing parameters, which are crucial for optimal operation. System designers and hardware engineers should consult the official datasheet to obtain specific technical details, including voltage requirements, operating temperatures, and timing specifications. Understanding these details is essential for successful integration and maximizing the memory chip's capabilities within a given system. Furthermore, proper thermal management is important to maintain the chip’s reliability and longevity under heavy workloads.

You May Also Be Interested in

Rayson Hi-Tech (SZ) Co., Ltd.
1.06V~1.95V 16Gbit 1.866GHz LPDDR4X SDRAM FBGA-200 Memory (ICs) RoHS
Lowest to $79.1730
GigaDevice Semiconductor
512Mbit 1.14V~1.26V 1.6GHz DDR4 SDRAM FBGA-96 Memory (ICs) RoHS
Lowest to $32.7880
Samsung
DDR4-3200 256Mx16 (4Gb)
Lowest to $31.1129
Western Digital
4TB HDD 3.5" SATA Purple Surveillance
Need more? Email Us
Alliance Memory, Inc.
MT40A1G16TD-062E:F
Lowest to $116.3083
ASUS
GeForce RTX 5080 16GB ROG ASTRAL Gaming OC White
Need more? Email Us
Foresee Group
64Gbit 2.133GHz FBGA-200(10x14.5) Memory (ICs) RoHS
Lowest to $1,213.8508
Intel
Core Ultra 5 245KF (24M Cache, up to 5.20 GHz)
Need more? Email Us
CXMT
8Gbit 1.14V~1.26V 1.6GHz DDR4 SDRAM FBGA-96 Memory (ICs) RoHS
Lowest to $66.2707

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.5223 $58.7007
22+ $5.3511 $117.7242
34+ $5.1848 $176.2832
47+ $5.0173 $235.8131
60+ $4.8498 $290.9880
80+ $4.3486 $347.8880
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,028 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess