EN
  • EN
  • DE

H5TC2G83EFR-H9A

Part No H5TC2G83EFR-H9A
Manufacturer Hynix Semiconductor
Catalog DDR
Description DDR3-1333 256Mx8 (2Gb) 1.35V
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Win Source Part Number 941106-H5TC2G83EFR-H9A
Series *
Ultra Librarian 3D Model Ultra Librarian H5TC2G83EFR-H9A CAD Model

Description

The Hynix H5TC2G83EFR-H9A is a 2Gb DDR3 SDRAM (Double Data Rate Synchronous Dynamic Random-Access Memory) component. It's designed for applications requiring high memory bandwidth and energy efficiency, such as laptops, desktops, embedded systems, and networking devices. This memory chip offers improved performance and lower power consumption compared to previous generations of SDRAM.

Applications:

  • Laptops
  • Desktops
  • Embedded Systems
  • Networking Devices
  • Consumer Electronics

Features:

  • Capacity: 2Gb (256M x 8)
  • Interface: DDR3 SDRAM
  • Clock Frequency: Specified by the speed grade (H9A) - typically up to 800 MHz (1600 MHz effective)
  • Voltage: 1.5V
  • Data Rate: Up to 1600 Mbps
  • Operating Temperature Range: Commercial
  • Package: FBGA (Fine-pitch Ball Grid Array)
  • Double data rate architecture: Enables high-speed data transfer.
  • On-chip DLL (Delay-Locked Loop): Provides precise data timing control.
  • Write latency = Read latency - 1 clock cycle
  • Burst Length: 8

Benefits:

  • Enhanced Performance: DDR3 interface provides faster data transfer rates.
  • Reduced Power Consumption: Operates at 1.5V, improving energy efficiency.
  • Improved Memory Access: Enhances system responsiveness and overall performance.
  • Reliable Operation: Ensures stable performance across diverse applications.
  • Compact Design: FBGA package allows for dense PCB layouts.

Additional Details:

The H5TC2G83EFR-H9A uses a DDR3 architecture, which allows data to be transferred on both the rising and falling edges of the clock signal, effectively doubling the data rate compared to single data rate SDRAM. The on-chip DLL ensures accurate data timing, minimizing skew and maximizing performance. Packaged in a FBGA, this component provides excellent thermal performance and supports high-density PCB designs. This DDR3 SDRAM is well-suited for applications requiring a balance of high speed, low power, and reliable operation.

You May Also Be Interested in

Seagate Technology
16TB HDD 3.5" SAS Exos X24 12Gb/s ISE
Need more? Email Us
Western Digital
WD Red Plus 4TB 5400rpm 128MB 3.5" NAS HDD
Need more? Email Us
Samsung
DDR4-3200 512Mx16 (8Gb)
Lowest to $65.7523
Samsung
DDR4-3200 256Mx16 (4Gb)
Lowest to $31.1129
Seagate Technology
16TB HDD 3.5" SATA Exos X24 6Gb/s 512MB
Need more? Email Us
ASUS
Dual GeForce RTX 5070 12GB GDDR7 OC Edition
Need more? Email Us
Intel
Core Ultra 5 225 (20M Cache, up to 4.90 GHz)
Need more? Email Us
Samsung
DDR4-3200 512Mx8 (4Gb)
Need more? Email Us
Intel
Core Ultra 5 245KF (24M Cache, up to 5.20 GHz)
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess