EN
  • EN
  • DE

LMV824Q1MT/NOPB

Part No LMV824Q1MT/NOPB
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 4 CIRCUIT 14TSSOP  /  General Purpose Amplifier 4 Circuit Rail-to-Rail 14-TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Mfr Texas Instruments
Series Automotive, AEC-Q100, LMV®
Package Tube
Amplifier Type General Purpose
Number of Circuits 4
Output Type Rail-to-Rail
Slew Rate 1.4V/µs
Gain Bandwidth Product 5.6 MHz
Current - Input Bias 40 nA
Voltage - Input Offset 1 mV
Current - Supply 1mA (x4 Channels)
Current - Output / Channel 45 mA
Voltage - Supply Span (Min) 2.5 V
Voltage - Supply Span (Max) 5.5 V
Temperature Range - Operating -40°C ~ 125°C
Mounting SMD (SMT)
Package / Case 14-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 14-TSSOP
Base Product Number LMV824
Other Names TEXTISLMV824Q1MT/NOPB,2156-LMV824Q1MT/NOPB
Standard Package 94
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Win Source Part Number 1260448-LMV824Q1MT/NOPB
Ultra Librarian 3D Model Ultra Librarian LMV824Q1MT/NOPB CAD Model

Description

LMV824Q1MT/NOPB - Texas Instruments

The LMV824Q1MT/NOPB is a high-performance, low-power, quad-operational amplifier from Texas Instruments designed to meet the rigorous demands of automotive and industrial applications. This device is part of the LMV82x family and is characterized by its low noise, low distortion, and high output drive capability, making it an ideal choice for sensor interfacing, active filtering, and audio processing applications.

With an extended temperature range, the LMV824Q1MT/NOPB is qualified for automotive applications, ensuring reliable performance under harsh environmental conditions. Its robust design conforms to the AEC-Q100 Grade 1 standard, offering a temperature range from -40°C to +125°C, which is critical for automotive systems that must operate reliably over a wide range of temperatures.

This operational amplifier features a supply voltage range from 2.7V to 5.5V, allowing it to be used in both 3.3V and 5V systems. The low input bias current and low quiescent current make it an energy-efficient choice for battery-powered devices. Additionally, the LMV824Q1MT/NOPB offers a high slew rate and a wide bandwidth, which are essential for fast signal processing applications.

The device is offered in a 14-pin TSSOP (Thin Shrink Small Outline Package) that is optimized for space-constrained applications. Its lead-free and RoHS-compliant packaging, denoted by the "NOPB" (No Lead (Pb)), reflects Texas Instruments' commitment to environmental sustainability.

Key features of the LMV824Q1MT/NOPB include:

  • Low input noise voltage: 7 nV/√Hz typical at f = 1 kHz
  • Low harmonic distortion: 0.01% typical
  • High output drive: ±60 mA
  • Unity-gain bandwidth: 5.5 MHz typical
  • Rail-to-rail output swing
  • Low input offset voltage: 3.5 mV max
  • Single or split supply operation

Whether it's for automotive infotainment systems, navigation aids, or industrial process controls, the LMV824Q1MT/NOPB provides a combination of high performance, reliability, and flexibility that engineers need to design top-tier electronic systems.

You May Also Be Interested in

Analog Devices Inc.
IC OPAMP VFB 2 CIRCUIT 8MSOP
Lowest to $7.8000
Analog Devices Inc.
IC INST AMP 1 CIRCUIT 16SSOP
Lowest to $7.2762
Rochester Electronics
IC DIFF 1 CIRCUIT 16LFCSP
Lowest to $8.2538
Analog Devices Inc.
IC OPAMP DIFF 1 CIRCUIT 8MSOP
Lowest to $6.9114
Rochester Electronics
IC VOLTAGE FEEDBACK 1 CIRC 8MSOP
Lowest to $4.7317
Analog Devices Inc.
IC OPAMP VFB 1 CIRCUIT SOT23-5
Lowest to $3.8016
Advanced Linear Devices Inc.
IC OPAMP GP 1 CIRCUIT 8DIP
Need more? Email Us
ams
IC OPAMP GP 1 CIRCUIT SC70-6
Lowest to $1.7106
Texas Instruments
IC OPAMP
Lowest to $1.9645

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.6245 $53.3715
16+ $6.2560 $100.0960
25+ $6.0605 $151.5125
35+ $5.8650 $205.2750
45+ $5.6695 $255.1275
60+ $5.0830 $304.9800
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess