EN
  • EN
  • DE

H5TQ2G63GFR-H9C

Part No H5TQ2G63GFR-H9C
Manufacturer Hynix Semiconductor
Catalog DDR
Description DDR3-1333 128Mx16 (2Gb)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Win Source Part Number 941140-H5TQ2G63GFR-H9C
Series *
Ultra Librarian 3D Model Ultra Librarian H5TQ2G63GFR-H9C CAD Model

Description

The Hynix H5TQ2G63GFR-H9C is a high-performance Double Data Rate 3 (DDR3) SDRAM component. It is designed for applications requiring high memory bandwidth and low latency, such as desktop and laptop computers, servers, and graphics cards.

Applications:

  • Desktop PCs
  • Laptop PCs
  • Servers
  • Graphics cards
  • Gaming consoles
  • Networking equipment

Features:

  • DDR3 Technology: Provides higher bandwidth and lower power consumption than DDR2.
  • 2Gb Density: Offers a memory capacity suitable for a variety of computing tasks.
  • Operating Frequency: Supports speeds up to 1333 MHz (PC3-10600), ensuring fast data transfer.
  • Low Voltage Operation: Operates at 1.5V, reducing power consumption and heat generation.
  • 8-bit Prefetch: Improves data access efficiency and overall performance.
  • On-Die Termination (ODT): Enhances signal integrity and reduces signal reflections.
  • RoHS Compliant: Environmentally friendly design, adhering to RoHS standards.

Benefits:

  • Improved System Performance: Enables faster data transfer, resulting in quicker application loading and improved responsiveness.
  • Reduced Power Consumption: Low voltage operation contributes to energy savings and extends battery life in portable devices.
  • Enhanced Stability: On-Die Termination ensures reliable operation even at high speeds.
  • Increased Multitasking Capabilities: Allows for smoother multitasking and handling of resource-intensive applications.
  • Long-Term Reliability: Designed for stable and consistent performance over an extended lifespan.

Technical Specifications:

The H5TQ2G63GFR-H9C is a DDR3 SDRAM with a density of 2Gb, typically organized as 256M x 8. It supports data transfer rates up to 1333MHz, corresponding to a PC3-10600 rating. The module operates at a voltage of 1.5V and includes On-Die Termination (ODT) for improved signal quality. This memory component balances performance, power efficiency, and reliability, making it suitable for various applications from desktop PCs to embedded systems.

You May Also Be Interested in

Samsung
DDR5-6400 1Gx64 CUDIMM 1Rx16 (8GB)
Need more? Email Us
Seagate Technology
16TB HDD 3.5" SAS Exos X24 12Gb/s ISE
Need more? Email Us
Kingston
4Gbit 1.283V~1.45V 933MHz DDR3L SDRAM Memory (ICs) RoHS
Lowest to $43.9850
Intel
Core Ultra 5 225 (20M Cache, up to 4.90 GHz)
Need more? Email Us
Foresee Group
16Gbit 1.866GHz DDR4 SDRAM FBGA-200(10x15) Memory (ICs) RoHS
Lowest to $81.4926
Samsung
DDR5-5600 2Gx8 (16Gb)
Need more? Email Us
Micron Technology Inc.
IC DRAM 16GBIT POD 78FBGA
Need more? Email Us
GigaDevice Semiconductor
512Mbit 1.14V~1.26V 1.6GHz DDR4 SDRAM FBGA-96 Memory (ICs) RoHS
Lowest to $58.5000
Alliance Memory, Inc.
MT40A1G16TD-062E:F
Lowest to $157.8948

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess