EN
  • EN
  • DE

H5TQ4G83AFR-PBI

Part No H5TQ4G83AFR-PBI
Manufacturer Hynix Semiconductor
Catalog DDR
Description DDR3-1600 512Mx8 (4Gb) Ind
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Win Source Part Number 940708-H5TQ4G83AFR-PBI
Series *
Ultra Librarian 3D Model Ultra Librarian H5TQ4G83AFR-PBI CAD Model

Description

The Hynix H5TQ4G83AFR-PBI is a high-performance Double Data Rate 3 (DDR3) SDRAM component. It is designed for use in a variety of applications that require high memory bandwidth and low latency.

Applications:

  • Desktop PCs
  • Laptop PCs
  • Servers
  • Graphics Cards
  • Gaming Consoles
  • Networking Equipment
  • Embedded Systems

Features:

  • DDR3 Technology: Offers higher bandwidth and lower power consumption compared to DDR2.
  • 4Gb Density: Provides a memory capacity suitable for a wide range of computing tasks.
  • Operating Frequency: Supports data transfer rates up to 1600MHz (PC3-12800), ensuring fast data exchange.
  • Low Voltage Operation: Operates at 1.5V, reducing power consumption and heat generation.
  • 8-bit Prefetch: Improves data access efficiency and overall performance.
  • On-Die Termination (ODT): Enhances signal integrity and reduces signal reflections.
  • RoHS Compliant: Environmentally friendly design, adhering to RoHS standards.

Benefits:

  • Improved System Performance: Enables faster data transfer, resulting in quicker application loading and improved responsiveness.
  • Reduced Power Consumption: Low voltage operation contributes to energy savings and extends battery life in portable devices.
  • Enhanced Stability: On-Die Termination ensures reliable operation even at high speeds.
  • Increased Multitasking Capabilities: Allows for smoother multitasking and handling of resource-intensive applications.
  • Long-Term Reliability: Designed for stable and consistent performance over an extended lifespan.

Technical Specifications:

The H5TQ4G83AFR-PBI is a DDR3 SDRAM with a density of 4Gb, typically organized as 512M x 8. It supports data transfer rates up to 1600MHz, corresponding to a PC3-12800 rating. The module operates at a voltage of 1.5V and includes On-Die Termination (ODT) for improved signal quality. This memory component balances performance, power efficiency, and reliability, making it suitable for various applications from desktop PCs to embedded systems.

You May Also Be Interested in

Intel
Core Ultra 5 225 (20M Cache, up to 4.90 GHz)
Need more? Email Us
NVIDIA
RTX PRO 6000 96GB Blackwell Max-Q Workstation Edition
Need more? Email Us
Micron Technology Inc.
Memory Modules DDR5 8GByte SODIMM
Need more? Email Us
Crucial
DDR5-5600 2Gx64 UDIMM Pro (16GB)
Need more? Email Us
Micron Technology Inc.
DDR5-6400 12Gx80 RDIMM 2Rx4 (96GB)
Need more? Email Us
PALIT
GeForce RTX 5060 Infinity 2 OC 8GB
Need more? Email Us
Western Digital
8TB HDD 3.5" SATA Red Pro NAS 256MB CMR
Need more? Email Us
Amd
AMD Ryzen™ 5 PRO 5655G (6C 12T 3.90/4.40GHz)
Need more? Email Us
SK hynix
DDR4-3200 512Mx16 (8Gb)
Lowest to $56.5971

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $5.0543 $60.6516
28+ $4.1476 $116.1328
44+ $4.0182 $176.8008
60+ $3.8877 $233.2620
77+ $3.7584 $289.3968
103+ $3.3703 $347.1409
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,306 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess